EN
  • EN
  • DE

TPD4E001DCKR

Part No TPD4E001DCKR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 094006-TPD4E001DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD4E001DCKR CAD Model

Description

Overview of Texas Instruments TPD4E001DCKR

The Texas Instruments TPD4E001DCKR is a versatile and robust ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact component is an essential addition to any electronic circuit where data integrity and component longevity are a priority, especially in applications involving sensitive communication protocols.

Key Features

  • ESD Protection: The TPD4E001DCKR offers exceptional ESD protection, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes of ±8 kV (Contact) and ±15 kV (Air-Gap) discharge, providing robust defense for your electronic components against sudden electrostatic events.
  • Low Capacitance: With a low loading capacitance of 0.8 pF (typical), the device is ideal for protecting high-speed data lines without significantly affecting signal integrity. This makes it suitable for interfaces like USB 2.0, HDMI, and Gigabit Ethernet.
  • Multi-Channel Protection: This device integrates four channels of ESD protection, allowing for compact and efficient design layouts. Each channel is capable of protecting one high-speed differential pair or two single-ended data lines.
  • Small Package Size: The TPD4E001DCKR comes in a small SC-70 (SOT-323) package, which is highly space-efficient and perfect for applications where board space is at a premium.
  • Low Leakage Current: It features a low leakage current of less than 1 nA (max), which minimizes power consumption when the device is in a quiescent state, thereby enhancing the energy efficiency of the overall system.

Applications

The TPD4E001DCKR is suitable for a wide range of applications, including:

  • Portable Electronics
  • Consumer Electronics
  • Computers and Peripherals
  • Mobile Phones
  • MP3 Players
  • Digital Cameras
  • USB Interfaces and Hubs

In summary, the TPD4E001DCKR from Texas Instruments is an indispensable component for designers looking to enhance the ESD resilience of their electronic systems. Its low capacitance, multi-channel protection, and compact form factor make it a top choice for protecting a variety of high-speed digital interfaces from the damaging effects of ESD.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2766 $51.1710
445+ $0.2270 $101.0150
685+ $0.2199 $150.6315
940+ $0.2128 $200.0320
1,220+ $0.2057 $250.9540
1,630+ $0.1844 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess