EN
  • EN
  • DE

N312-03M

Part No N312-03M
Manufacturer Tripp Lite
Catalog Fiber Optic Cables
Description CABLE FIBER OPTIC DUPLEX 10'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Tripp Lite
Status Obsolete(EOL)
1st Connector MT-RJ
2nd Connector MT-RJ
Cable Type Twin Zip
Features Riser, Zipcord
Fiber Type 62.5/125
Length - Overall 10.0' (3.1m)
Type Multimode, Duplex
Ratings FDDI, OFNR
Color - Cable Orange
Color - Connectors Black
Insertion Loss 0.20dB
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Win Source Part Number 1001069-N312-03M
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian N312-03M CAD Model

Description

The N312-03M is a 3-meter (10-foot) DisplayPort cable manufactured by Tripp Lite. This cable is designed to provide a high-quality connection between DisplayPort-enabled devices, such as computers, monitors, and projectors. It supports high-resolution video and audio signals, ensuring a clear and crisp display. The cable is built with durable materials and construction to provide a reliable and long-lasting connection.

Applications

  • Connecting Computers to Monitors: Used to connect desktop or laptop computers to DisplayPort-enabled monitors for high-resolution display.
  • Connecting to Projectors: Employed to connect computers or media players to projectors for presentations and video playback.
  • Digital Signage: Utilized in digital signage applications to connect media players to displays for advertising and informational content.
  • Gaming Setups: Found in gaming setups to connect gaming PCs to high-refresh-rate monitors for smooth and immersive gameplay.
  • Workstations: Used in professional workstations for connecting multiple monitors for increased productivity.

Features

  • DisplayPort Connectivity: Supports DisplayPort signals for high-resolution video and audio.
  • 3-Meter Length: Provides a 3-meter (10-foot) length for flexible connectivity options.
  • High-Resolution Support: Supports resolutions up to 4K UHD (3840 x 2160) for crisp and clear visuals.
  • Audio Support: Supports multi-channel audio for immersive sound.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Latch Connectors: Features latching connectors to prevent accidental disconnections.

Benefits

  • High-Quality Video: Provides a high-quality video signal for sharp and detailed visuals.
  • Reliable Connection: Durable construction ensures a reliable and stable connection.
  • Flexible Connectivity: 3-meter length allows for flexible placement of devices.
  • Secure Connection: Latching connectors prevent accidental disconnections.
  • Easy Installation: Simple plug-and-play installation for quick setup.
  • Versatile Use: Suitable for a wide range of applications, from home entertainment to professional workstations.

Additional Details

The N312-03M is a passive DisplayPort cable. It supports DisplayPort version 1.2 features, including HBR2 (High Bit Rate 2) for increased bandwidth. It is important to ensure that both connected devices support the desired resolution and features for optimal performance. The cable is RoHS compliant.

You May Also Be Interested in

Amphenol
DUPLEX LC 10GB MMF OM3 50/125 5M
Need more? Email Us
Phoenix Contact
CABLE FIBER OPTIC
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 46M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 15M
Need more? Email Us
Amphenol CONEC
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess