EN
  • EN
  • DE

TPD4E02B04DQAR

Part No TPD4E02B04DQAR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6V 8.8V 10USON / 4-Channel ESD Protection Diode for USB Type-C and HDMI 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.6V (Maximum)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Maximum) at Ipp 8.8V (Typ)
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power - Peak Pulse 17W
Power Line Protection No
Applications HDMI
Capacitance at Frequency 0.27pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFDFN
Supplier Device Package 10-USON (2.5x1)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801120-TPD4E02B04DQAR
Ultra Librarian 3D Model Ultra Librarian TPD4E02B04DQAR CAD Model

Description

Overview of Texas Instruments TPD4E02B04DQAR

The Texas Instruments TPD4E02B04DQAR is a state-of-the-art, four-channel electrostatic discharge (ESD) protection device, designed to safeguard high-speed interfaces from potential damage caused by ESD events. This compact and efficient solution is ideal for modern electronics where space is at a premium and protection against transient voltage spikes is essential.

Key Features

  • Protection for High-Speed Interfaces: The TPD4E02B04DQAR is tailored to protect interfaces such as USB 3.0, HDMI, DisplayPort, and Thunderbolt, ensuring the integrity of high-speed data lines.
  • Low Capacitance: With a low input capacitance of 0.5 pF (typical), the device minimizes signal attenuation, making it suitable for high-speed data rates without compromising signal integrity.
  • IEC Compatibility: The device meets IEC 61000-4-2 (ESD) level 4 standards, providing robust protection against electrostatic discharges up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge).
  • Small Footprint: The TPD4E02B04DQAR comes in a small DQA (X2SON) package, which is ideal for space-constrained applications.
  • Low Leakage Current: It boasts a low leakage current of maximum 0.05 µA at 5 V, which helps to conserve power in sensitive applications.

Applications

The TPD4E02B04DQAR is versatile and can be used in various applications that require ESD protection for high-speed data lines, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Digital Cameras and Video Recorders
  • Set-Top Boxes and Televisions
  • USB Peripherals and Docking Stations

Reliability and Performance

Designed with the reliability and engineering excellence that Texas Instruments is known for, the TPD4E02B04DQAR is a top choice for designers looking to enhance the durability and longevity of their products. By integrating this ESD protection device, manufacturers can ensure their devices are more resistant to the common, yet potentially devastating, effects of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2006 $50.1500
535+ $0.1879 $100.5265
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1625 $250.2500
1,925+ $0.1562 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,794 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess