EN
  • EN
  • DE

TPD6E001RSERG4

Part No TPD6E001RSERG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features - Clamp - Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (2.0x1.5)
Family Name TPD6E001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number TPD6E001RSERG4-ND, 296-52791-6, 296-52791-2, 296-52791-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937241-TPD6E001RSERG4
Ultra Librarian 3D Model Ultra Librarian TPD6E001RSERG4 CAD Model

Description

TPD6E001RSERG4 by Texas Instruments

The TPD6E001RSERG4 is a robust, state-of-the-art ESD protection device from the renowned manufacturer Texas Instruments. This component is designed to safeguard sensitive electronics from static electricity and other transient voltage spikes that can cause irreparable damage to integrated circuits. The TPD6E001RSERG4 is particularly well-suited for high-speed data interfaces, providing peace of mind for both designers and users of advanced electronic equipment.

This device features six channels of ultra-low capacitance diodes, which ensures that signal integrity is maintained even at high frequencies. Each channel is capable of withstanding electrostatic discharges (ESD) up to ±15kV in air-gap discharge and ±8kV in contact discharge, as per the IEC 61000-4-2 international standard. This level of protection makes the TPD6E001RSERG4 an excellent choice for applications where reliability and long-term durability are critical.

The TPD6E001RSERG4 comes in a compact, leadless package (UQFN-10), which is ideal for space-constrained applications. Its small form factor does not compromise its performance, as it still provides excellent thermal characteristics and low clamping voltages. The device is also characterized for operation from –40°C to 85°C, making it suitable for a wide range of operating environments.

Integrating the TPD6E001RSERG4 into a circuit design is straightforward, thanks to its compatibility with standard manufacturing processes. It can be used to protect a variety of interfaces, including USB 2.0, Ethernet, SIM ports, video lines, and other high-speed data lines. With its fast response time, the device quickly reacts to transient voltage spikes, ensuring that the protected components remain safe from ESD events.

Overall, the TPD6E001RSERG4 by Texas Instruments represents a reliable and efficient solution for protecting sensitive electronic circuits from the dangers of electrostatic discharge. Its combination of low capacitance, high ESD protection, and small package size makes it a versatile component that enhances the durability and reliability of a wide range of electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess