EN
  • EN
  • DE
  • IT

TPIC6C595D

Part No TPIC6C595D
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER | IC PWR 8-BIT SHIFT REGIS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number PIC6C595
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1272027-TPIC6C595D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPIC6C595D CAD Model

Description

TPIC6C595D Power Logic 8-Bit Shift Register

The TPIC6C595D is a robust, high-voltage, high-current power logic 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is specifically engineered to address the needs of systems that require relatively low data rates and high voltage digital serial to parallel conversion with output drive capabilities.

With its 8-bit serial-in, parallel-out shift register, the TPIC6C595D allows users to convert serial data into parallel output form, which is particularly useful in applications where there is a need to extend the number of outputs without increasing the number of microcontroller pins used. The device operates with a shift register and latch function, which enables the possibility of cascading multiple TPIC6C595Ds together, thereby increasing the number of controllable outputs without significant complexity.

The TPIC6C595D offers a range of features that make it suitable for driving a wide array of loads, including relays, solenoids, and other high-current or high-voltage devices. It is capable of sinking a high output current of up to 250 mA per channel and can withstand an output voltage of 33V on the drain pins. The power outputs are low-side, open-drain DMOS transistors with output clamp diodes for inductive transient suppression, providing protection and reliability in inductive switching applications.

Additional technical highlights of the TPIC6C595D include a 75 MHz clock frequency, which ensures smooth and fast data transfer, as well as an edge-triggered clock input, which simplifies the timing control. The IC also includes a clear function, which can reset the shift register, and a gated output enable function for better control of the output transition moments.

Available in a compact 16-pin SOIC package, the TPIC6C595D is ideal for a variety of industrial and consumer applications, including LED displays, digital signage, and other systems where power driving capability is critical. With its combination of power handling and ease of use, the TPIC6C595D is a practical solution for designers looking to implement reliable power logic control in their circuits.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5597 $50.3730
195+ $0.5242 $102.2190
300+ $0.5065 $151.9500
425+ $0.4711 $200.2175
555+ $0.4534 $251.6370
690+ $0.4357 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess