The TPS62355DRCT is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, designed to meet the power management requirements of battery-powered and low-power applications. This compact and versatile module is perfect for portable devices where efficiency and battery life are crucial.
Key Features
- High Efficiency: The TPS62355DRCT offers up to 96% efficiency, which significantly extends battery life by minimizing power loss during conversion.
- Adjustable Output Voltage: It supports an adjustable output voltage range from 0.77V to 1.4V, allowing for versatility across different device requirements.
- Fast Transient Response: With its excellent transient response, this converter can handle rapid changes in load current, maintaining stable output voltage and performance.
- Low Ripple: The device ensures low output voltage ripple, which is essential for sensitive electronics that require stable power inputs.
- Small Footprint: The TPS62355DRCT comes in a compact 2mm x 2mm WSON package, making it an ideal choice for space-constrained applications.
- Power Save Mode: It includes a power-save mode that reduces quiescent current during light load operations, further conserving battery life.
Applications
The TPS62355DRCT is suitable for a wide range of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Wireless LAN and Bluetooth Devices
- Digital Cameras and Video Recorders
- Handheld GPS Units
Technical Specifications
Parameter
Value
Input Voltage Range
2.5V to 5.5V
Output Current
Up to 3A
Switching Frequency
3MHz (typical)
Operating Temperature
-40°C to 85°C
Package
10-pin WSON
With its high efficiency, adjustable output, and compact size, the TPS62355DRCT from Texas Instruments is an excellent power solution for your next portable or low-power project.