EN
  • EN
  • DE

TPIC6C596PWRG4

Part No TPIC6C596PWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8-BIT SHIFT REGIS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1111212-TPIC6C596PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC6C596PWRG4 CAD Model

Description

Overview of TPIC6C596PWRG4 by Texas Instruments

The TPIC6C596PWRG4 is a robust, high-performance power logic 8-bit shift register manufactured by Texas Instruments. This integrated circuit is designed to provide an efficient solution for driving a wide range of loads, including LEDs, relays, and other high-current output devices. It is particularly well-suited for applications that require the serial-to-parallel conversion of data signals for control purposes.

Key Features

  • High Voltage Output: The TPIC6C596PWRG4 can handle output voltages up to 33V, making it versatile for various applications.
  • High Current Drive: With a continuous current of 100mA per channel and a maximum current of 150mA, this device can drive multiple outputs with sufficient power.
  • Low Power Consumption: The device features a low on-state resistance of 5 ohms typical, ensuring minimal power loss during operation.
  • Power-On Reset: The IC includes a power-on reset function that ensures outputs are in a known state upon startup.
  • Shift Register and Latch Function: It incorporates an 8-bit shift register and an 8-bit D-type storage latch to manage serial data input and parallel data output.
  • Edge-Triggered Clock Input: The device supports an edge-triggered clock input with a Schmitt-trigger circuit to enhance noise immunity and ensure reliable operation in challenging environments.
  • Thermal Shutdown Protection: It includes thermal shutdown protection to prevent damage from overheating.

Applications

The TPIC6C596PWRG4 is ideal for various applications that require the conversion of serial data to parallel output control. It is commonly used in:

  • LED displays and signage
  • Relay drivers
  • Industrial control systems
  • Automotive controls and lighting
  • Power supply sequencing

Package and Quality

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor with 16 pins, providing a space-saving solution for PCB designs. It also meets the stringent quality standards expected from Texas Instruments, ensuring reliability and performance in a wide range of operating conditions.

Overall, the TPIC6C596PWRG4 is a powerful and reliable component for designers looking to implement serial-to-parallel data conversion in their electronic projects, with the added benefit of high-voltage and high-current capabilities.

You May Also Be Interested in

Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0140 $50.7000
125+ $0.8320 $104.0000
190+ $0.8060 $153.1400
260+ $0.7800 $202.8000
335+ $0.7540 $252.5900
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess