EN
  • EN
  • DE

TPIC6B273DWG4

Part No TPIC6B273DWG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description Eight Power DMOS-Transistor Outputs of 150-mA Continuous Current | IC PWR OCT D LATCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Latch
Output Type Standard
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 150ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 6B273
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1272021-TPIC6B273DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6B273DWG4 CAD Model

Description

The TPIC6B273DWG4 is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPIC family of power logic devices and is specifically an octal D-type latch with a clear function and a 4.5-V to 5.5-V VCC operation.

Key Features

  • High-Voltage Output: The TPIC6B273DWG4 can handle output voltages of 50V, making it ideal for driving a wide range of loads.
  • High-Current Capability: With an output current of 150 mA continuous and 500 mA peak, this device can easily drive heavier loads without the need for additional components.
  • Low Power Consumption: Its low power consumption makes it suitable for energy-sensitive applications.
  • Robust Design: The device includes built-in clamp diodes for inductive load transient suppression, ensuring reliable performance in harsh environments.
  • Flexible Operation: The TPIC6B273DWG4 offers an 8-bit serial or parallel input/output bus for flexible communication with microprocessors.

Applications

The TPIC6B273DWG4 is suitable for a wide range of applications, including:

  • Relay and solenoid drivers
  • LED displays and signage
  • Industrial control systems
  • Automotive systems
  • Power management systems

Package and Quality

Encased in a 20-pin SOIC package, the TPIC6B273DWG4 ensures a compact footprint while providing enough pins for all necessary inputs and outputs. Texas Instruments adheres to rigorous quality standards, ensuring that this device meets the stringent requirements of industrial and automotive-grade applications.

Conclusion

With its combination of high-voltage and high-current capabilities, low power consumption, and robust design features, the TPIC6B273DWG4 from Texas Instruments stands out as a reliable choice for designers who require an efficient and durable octal D-type latch. Whether for driving inductive loads or interfacing with microprocessors, this integrated circuit delivers consistent performance and quality.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9750 $51.3500
55+ $1.8500 $101.7500
84+ $1.7875 $150.1500
121+ $1.6625 $201.1625
157+ $1.6000 $251.2000
196+ $1.5375 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess