EN
  • EN
  • DE

TPL0401A-10DCKR

Part No TPL0401A-10DCKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 128POS Volatile Linear 6-Pin SC-70 T/R / IC DGTL POT 128POS 10K SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 22 ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 137950-TPL0401A-10DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPL0401
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPL0401A-10DCKR CAD Model

Description

Texas Instruments - Digital Potentiometer

The TPL0401A-10DCKR is a single-channel, linear-taper digital potentiometer with 128 wiper positions. This compact device from Texas Instruments features a 10kΩ end-to-end resistance value and is designed to operate over a wide voltage range of 2.7V to 5.5V, making it versatile for various applications. With its small footprint, the TPL0401A-10DCKR is available in a space-saving 6-pin SC70 package, which is ideal for applications where board space is at a premium.

This digital potentiometer offers an I2C interface for communication, allowing for easy integration into most microcontroller-based systems. The device provides a simple solution for adjusting system parameters such as volume control, LCD screen brightness, or feedback loop adjustments without the need for mechanical potentiometers.

The TPL0401A-10DCKR is designed with reliability in mind, featuring non-volatile memory to retain the wiper position after power cycling, ensuring consistent performance across power interruptions. Additionally, the device boasts excellent temperature stability and a robust feature set that includes end-to-end resistance tolerance of ±20%, low wiper resistance, and high resistance to ESD events.

Key applications for the TPL0401A-10DCKR include consumer electronics, where precision and programmability are essential. It is also well-suited for personal electronics, portable battery-powered devices, and industrial control systems where digital adjustment is required for calibration or tuning purposes.

Texas Instruments provides comprehensive technical support for the TPL0401A-10DCKR, including detailed datasheets, application notes, and design resources to facilitate rapid development and integration into your product designs. The combination of features and support makes the TPL0401A-10DCKR a reliable and efficient choice for designers looking to incorporate digital potentiometers into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4970 $52.3950
85+ $1.2283 $104.4055
130+ $1.1899 $154.6870
175+ $1.1516 $201.5300
225+ $1.1132 $250.4700
305+ $0.9980 $304.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess