EN
  • EN
  • DE

TPL0501-100DCNR

Part No TPL0501-100DCNR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 256POS 100K SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 25
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 144094-TPL0501-100DCNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL0501-100DCNR CAD Model

Description

Product Overview: TPL0501-100DCNR by Texas Instruments

The TPL0501-100DCNR is a state-of-the-art digital potentiometer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of programmable resistors that offer a high degree of precision and flexibility for a wide range of applications.

Key Features

  • Single-Channel, 256-Taps: The TPL0501-100DCNR provides a single channel with 256 wiper positions, which allows for fine adjustment of the resistance value.
  • Non-Volatile Memory: It features non-volatile memory (NVM) to retain the wiper position even after power-off, ensuring consistent performance across power cycles.
  • Linear Taper: The potentiometer's linear taper facilitates straightforward adjustments, making it ideal for various linear applications.
  • Compact Package: Housed in a small 6-pin SOT-23 package, the device is optimal for space-constrained applications.
  • I2C Interface: Communication with the TPL0501-100DCNR is achieved through a standard I2C interface, enabling easy integration into existing digital systems.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7V to 5.5V, accommodating various power supply requirements.

Applications

The TPL0501-100DCNR is versatile and can be used in numerous applications including:

  • Adjustable power supplies
  • LED lighting control
  • Audio equipment
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPL0501-100DCNR is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring a reliable performance in even the most demanding environments.

Conclusion

With its precise control, memory retention, and easy interfacing, the TPL0501-100DCNR from Texas Instruments is an excellent choice for designers looking to incorporate a reliable digital potentiometer into their systems. Its small form factor and robust feature set make it a versatile component suitable for a multitude of electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1690 $52.6050
105+ $0.9592 $100.7160
165+ $0.9292 $153.3180
225+ $0.8993 $202.3425
290+ $0.8693 $252.0970
385+ $0.7794 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess