The TPPM0110DWPR is a high-performance, precision power module designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This power module is part of Texas Instruments' extensive range of power management solutions and is engineered to meet the stringent requirements of a variety of applications.
Key Features:
- High Efficiency: The TPPM0110DWPR offers exceptional energy efficiency, which is critical for reducing heat generation and improving system reliability.
- Compact Design: With its space-saving PowerPad™ down package, the module is ideal for applications where board space is at a premium.
- Integrated Features: This power module integrates several components, such as FETs, a driver IC, and inductor, to simplify design and reduce external component count.
- Wide Input Voltage Range: The TPPM0110DWPR supports a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
- Thermal Management: Advanced thermal management features help to maintain optimal performance even under high load conditions.
- Protection Circuits: Built-in protection circuits provide safeguards against overcurrent, overvoltage, and overtemperature conditions, enhancing the module's durability and reliability.
Applications:
The TPPM0110DWPR is suitable for a wide array of applications, including but not limited to:
- Telecommunications equipment
- Networking hardware such as routers and switches
- Industrial systems
- Test and measurement devices
- Enterprise computing solutions
Technical Specifications:
Parameter
Value
Input Voltage Range
Specific range (e.g., 4.5V to 17V)
Output Voltage
Specific value or range (e.g., 0.8V to 5V)
Output Current
Maximum current rating (e.g., 10A)
Efficiency
Typical efficiency percentage (e.g., 95%)
Package
PowerPad™ down package
Protection Features
Overcurrent, overvoltage, overtemperature
With its robust feature set and Texas Instruments' reputation for quality, the TPPM0110DWPR is an excellent choice for designers looking to optimize power management in their next project.