EN
  • EN
  • DE

TPS2013APWPRG4

Part No TPS2013APWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272067-TPS2013APWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2013APWPRG4 CAD Model

Description

The TPS2013APWPRG4 is a cutting-edge power distribution switch from the reputable manufacturer Texas Instruments. Designed for applications that require multiple power switches, the TPS2013APWPRG4 is particularly suitable for USB and other hot-plug environments. This device is engineered to protect systems from excessive current that can cause damage to sensitive circuitry.

Key Features

  • Integrated Single Channel: The TPS2013APWPRG4 features a single power distribution switch channel, providing a compact solution for managing power distribution with precision.
  • Current Limiting: This device offers a built-in current limiting feature to prevent damage from overcurrent conditions, enhancing the reliability and longevity of the connected components.
  • Thermal Shutdown: With thermal shutdown protection, the switch automatically turns off in the event of overheating, further safeguarding the system.
  • Fast Transient Response: The device is designed to react quickly to changes in load conditions, ensuring stable operation during rapid transitions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the supply voltage is too low, preventing malfunction.

Applications

The TPS2013APWPRG4 is versatile and can be used in a variety of applications, such as:

  • USB hubs, peripherals, and powered ports
  • Hot-plug power supplies
  • Portable electronics
  • Battery-charger circuits

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the TPS2013APWPRG4 is no exception. It is built to the highest standards and is designed for robust performance in demanding applications. The device comes in a 14-pin HTSSOP (PWP) package, ensuring ease of integration into a wide range of products.

Environmental Compliance

The TPS2013APWPRG4 is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic equipment. This commitment to environmental stewardship makes it an ideal choice for eco-conscious businesses and consumers alike.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess