EN
  • EN
  • DE

PMEG2010BELD,315

Part No PMEG2010BELD,315
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 1.6ns
Current - Reverse Leakage @ Vr 200μA @ 20V
Capacitance @ Vr, F 40pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package DFN1006-2
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 099948-PMEG2010BELD,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2010BELD,315 CAD Model

Description

Product Overview: PMEG2010BELD,315 - Schottky Barrier Rectifier

The PMEG2010BELD,315 is a high-efficiency, low forward-voltage drop Schottky barrier rectifier designed and manufactured by NXP Semiconductors. This state-of-the-art rectifier is engineered to meet the increasing demands for power efficiency and robustness in a wide range of applications.

Key Features

  • Low Forward Voltage: The PMEG2010BELD,315 boasts a low forward voltage, reducing power loss and improving efficiency, which is crucial for energy-sensitive designs.
  • High Current Capability: With a forward current of up to 2 A, this device is capable of handling high current loads, making it suitable for demanding applications.
  • Power Dissipation: Featuring a power dissipation of 15.4 W, it ensures reliable operation even under high power and temperature conditions.
  • Low Reverse Leakage Current: Its low reverse leakage current minimizes power loss when the diode is in the non-conducting state, contributing to the overall efficiency of the system.
  • Compact Package: Housed in a SOD-123W surface-mount package, the PMEG2010BELD,315 is designed for compact PCB layouts, saving valuable board space.

Applications

The versatility of the PMEG2010BELD,315 makes it ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management functions
  • Reverse polarity protection circuits

Product Specifications

The PMEG2010BELD,315 is characterized by its high performance and reliability, with specifications that include:

  • Forward Current (IF): 2 A
  • Non-repetitive Peak Forward Surge Current (IFSM): 20 A
  • Forward Voltage (VF): 0.49 V at IF=2 A
  • Reverse Current (IR): 100 µA at VR=10 V
  • Junction Temperature (Tj): -55°C to +150°C

With its combination of efficiency, power handling, and compact form factor, the PMEG2010BELD,315 from NXP is a superior choice for designers who require a high-performance Schottky barrier rectifier for their next-generation electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1973 $50.3115
545+ $0.1848 $100.7160
845+ $0.1785 $150.8325
1,205+ $0.1660 $200.0300
1,565+ $0.1598 $250.0870
1,955+ $0.1536 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224,290 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess