The LM385BDR-1.2 from ON Semiconductor is a precision micropower voltage reference device that provides a fixed 1.2-volt output with a tight tolerance. This component is part of the LM385 series, which is renowned for its stable and reliable performance in various electronic applications.
Designed for low-power operations, the LM385BDR-1.2 is particularly suited for battery-powered systems. It can operate over a current range from 20 μA to 20 mA, offering flexibility in a wide array of applications. This makes it an ideal choice for portable devices where power efficiency is crucial.
Key Features
- Voltage Precision: The LM385BDR-1.2 offers a precise 1.2V output, which is essential for applications requiring a stable reference voltage.
- Low Dynamic Impedance: The device ensures a stable voltage under varying load conditions due to its low dynamic impedance.
- Wide Operating Current Range: This voltage reference can function over a broad spectrum of currents, maintaining its precision across the entire range.
- Extended Temperature Range: It can operate over a wide temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Small Package: The LM385BDR-1.2 comes in an 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The LM385BDR-1.2 is versatile and can be used in a variety of applications. It is commonly found in portable instruments, battery chargers, and power supplies. Additionally, it serves well in energy management systems, consumer electronics, and automotive applications where a stable reference voltage is required for accurate measurements and consistent performance.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The LM385BDR-1.2 is built to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether you're designing a new system or upgrading an existing one, this voltage reference will provide the precision and durability required for your electronic designs.