EN
  • EN
  • DE

TPS2030DRG4

Part No TPS2030DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 300MA PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111293-TPS2030DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2030DRG4 CAD Model

Description

Introducing the TPS2030DRG4 Power Distribution Switch from Texas Instruments

The TPS2030DRG4 is a state-of-the-art power distribution switch designed by the renowned semiconductor manufacturer, Texas Instruments. This device is specifically tailored for USB and other power distribution applications that demand precision, efficiency, and reliability. The TPS2030DRG4 is an integral component for managing power requirements in various electronic devices.

Key Features

  • Current Limiting: The TPS2030DRG4 provides a programmable current limit feature, ensuring that the power delivery is controlled and prevents damage from overcurrent conditions.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the device protects itself and the downstream components from overheating, thereby enhancing system safety and longevity.
  • Fast Transient Response: The device is engineered to deliver a swift transient response, which is crucial for maintaining stable operation during sudden load changes.
  • High Accuracy: The switch offers high accuracy in current limiting, which is essential for sensitive applications requiring precise power control.

Technical Specifications

  • Input Voltage Range: The TPS2030DRG4 operates over a wide input voltage range, accommodating various design requirements.
  • Package: It comes in a compact SOIC-8 (D) package, allowing for efficient space utilization on printed circuit boards.
  • Multiple Operational Modes: The device supports both continuous and non-continuous current modes, providing flexibility in application design.

Applications

The versatility of the TPS2030DRG4 makes it suitable for a wide array of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Overcurrent protection modules

With its robust design and comprehensive protection features, the TPS2030DRG4 from Texas Instruments stands out as a premium choice for designers looking to incorporate a reliable power distribution switch into their systems. Whether for commercial or industrial applications, this device ensures that your power management needs are met with precision and efficiency.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5727 $150.9792
132+ $1.5220 $200.9040
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess