EN
  • EN
  • DE

TPS2031P

Part No TPS2031P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA PWR DIST SWITCH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 055407-TPS2031P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2031P CAD Model

Description

The TPS2031P from Texas Instruments is a robust, single-channel power distribution switch designed for USB and other applications. This component is a part of the TPS20xx family, which is specifically engineered to manage power distribution in systems that require multiple power switches.

Key Features

  • Current Limiting: The TPS2031P provides a precise current limiting feature that protects the system from overcurrent conditions. It is capable of handling continuous current up to 1.5A, making it suitable for a range of applications.
  • Thermal Shutdown: To ensure the safety of the system, the device includes a thermal shutdown mechanism. This feature protects both the switch and the downstream devices from damage due to excessive heat.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction due to insufficient power supply.
  • Fast Transient Response: The TPS2031P is designed to respond quickly to transient loads, thereby maintaining stable operation during sudden changes in demand.

Applications

The TPS2031P is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power management for battery-powered devices

Package and Quality

The TPS2031P is available in a PDIP (Plastic Dual-In-Line Package), which is known for its ease of handling and robustness. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS regulations, minimizing the environmental impact by restricting the use of certain hazardous substances.

Conclusion

With its advanced protection features and reliable performance, the TPS2031P from Texas Instruments stands out as a superior power management solution. Whether you're developing USB interfaces or need a dependable power switch for battery management, the TPS2031P is an excellent choice that delivers both safety and efficiency.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3903 $50.1963
51+ $1.9613 $100.0263
79+ $1.9000 $150.1000
109+ $1.8387 $200.4183
141+ $1.7775 $250.6275
189+ $1.5936 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess