EN
  • EN
  • DE

TPS2074DB

Part No TPS2074DB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description FOUR-PORT USB HUB POWER CONTROLLERS | IC USB HUB PWR CONTROLLER 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 100mA
Rds On 100mOhm
Features Power Good, Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number TPS2074
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1272156-TPS2074DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2074DB CAD Model

Description

Product Overview: Texas Instruments TPS2074DB

The Texas Instruments TPS2074DB is a high-performance, quad-channel USB power distribution switch designed for applications requiring power management and distribution in USB hubs and other devices. This advanced component is part of Texas Instruments' extensive portfolio of integrated circuits designed to meet the evolving needs of modern electronics.

Key Features

  • Multiple USB Ports: The TPS2074DB supports up to four downstream ports, making it an ideal solution for USB hub applications.
  • Enhanced Power Management: Each channel of the TPS2074DB can independently switch up to 500 mA of continuous current, which complies with the USB 2.0 specification.
  • Built-in Protection: The device includes over-current and short-circuit protection for each port, ensuring the safety and reliability of connected peripherals.
  • High Efficiency: With its low on-resistance (RON) of just 70 mΩ, the TPS2074DB ensures minimal voltage drop and power loss, maximizing efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, further enhancing the device's robustness.
  • Charge Distribution: The TPS2074DB is designed to support charge distribution, allowing for the charging of devices even when the host is in a low-power state or turned off.

Applications

The TPS2074DB is versatile and can be used in a variety of applications beyond USB hubs, including:

  • Desktop and notebook computers
  • USB docking stations
  • Monitors with integrated USB hubs
  • Peripheral sharing devices

Technical Specifications

The TPS2074DB operates over a wide voltage range and offers several key technical specifications that make it a top choice for designers:

  • Input Voltage Range: 4.5V to 5.5V
  • Continuous Output Current: Up to 500 mA per channel
  • On-Resistance (RON): 70 mΩ
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-pin SSOP (DB)

With its combination of power management features, protection mechanisms, and efficient design, the TPS2074DB from Texas Instruments stands out as a robust solution for USB power distribution needs.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4783 $50.8698
15+ $6.9566 $104.3490
23+ $6.7392 $155.0016
31+ $6.5218 $202.1758
40+ $6.3044 $252.1760
54+ $5.6522 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess