EN
  • EN
  • DE

TPS2550DBVR

Part No TPS2550DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 108441-TPS2550DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2550DBVR CAD Model

Description

Product Overview: TPS2550DBVR from Texas Instruments

The TPS2550DBVR is a state-of-the-art precision adjustable current-limited power-distribution switch from Texas Instruments, designed to cater to the needs of applications requiring a highly integrated solution for power management. This advanced component is housed in a compact SOT-23-6 package, making it ideal for space-constrained environments.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold between 75 mA and 1.2 A via an external resistor, providing flexibility for a wide range of applications.
  • Accurate Current Limiting: The TPS2550DBVR ensures precise control over the current flowing through the switch, protecting downstream components from overcurrent conditions.
  • Reverse Voltage Protection: This device includes a feature to protect against reverse voltage, enhancing the safety and reliability of the connected load.
  • Fast Overcurrent Response: The switch responds quickly to overcurrent conditions, typically within 2 µs, to prevent damage to the system.
  • Thermal Shutdown Protection: An integrated thermal shutdown mechanism prevents the device from overheating, thereby ensuring stable operation under various conditions.
  • Under-Voltage Lockout (UVLO): The TPS2550DBVR is equipped with UVLO to ensure that the device operates only when the input voltage is within the specified range.

Applications

The versatility of the TPS2550DBVR allows it to be used across a diverse array of applications, including but not limited to:

  • USB hubs, peripherals, and chargers
  • Portable electronics
  • Power management for battery-powered devices
  • Industrial and automotive systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPS2550DBVR is no exception. It is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring high reliability and performance for critical applications.

With its comprehensive protection features and adjustable current limit, the TPS2550DBVR is an essential component for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess