EN
  • EN
  • DE

MAX3463EPA+

Part No MAX3463EPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311526-MAX3463EPA+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3463EPA+ CAD Model

Description

Product Overview: MAX3463EPA+ from Maxim Integrated

The MAX3463EPA+ is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication in balanced data transmission lines. This component is part of the MAX3463 family, which is engineered to operate with the RS-485 and RS-422 communication standards. Its primary application is in industrial, networking, and telecommunications systems where reliable data transfer over long distances or noisy environments is paramount.

Key Features

  • Compatibility: The MAX3463EPA+ is fully compliant with the TIA/EIA-485-A and EIA/TIA-422-B standards, ensuring seamless integration into existing communication frameworks.
  • High-Speed Operation: This transceiver is capable of supporting data rates up to 10Mbps, making it suitable for applications that demand fast data throughput.
  • Fail-Safe Receiver: It features a fail-safe receiver that guarantees a logic-high output if the input is open circuit, shorted, or idle, providing additional reliability and safety for the system.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage that could be caused by excessive power dissipation.
  • Low-Power Shutdown Mode: The MAX3463EPA+ includes a low-power shutdown mode that reduces power consumption when the transceiver is not in active use, making it energy-efficient.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, which is suitable for harsh environmental conditions.

Applications

The MAX3463EPA+ is ideal for various applications including, but not limited to:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Telecommunications systems

Package and Quality

Encased in a PDIP-8 package, the MAX3463EPA+ offers a compact footprint for designs where space is at a premium. Maxim Integrated ensures high-quality standards, and each unit undergoes rigorous testing to guarantee performance and reliability.

With its combination of speed, reliability, and energy efficiency, the MAX3463EPA+ is an excellent choice for designers looking to implement or upgrade their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess