EN
  • EN
  • DE

74LV367PW,112

Part No 74LV367PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST HEX 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 117764-74LV367PW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV367PW,112 CAD Model

Description

Overview of Product 74LV367PW,112

The 74LV367PW,112 is a high-performance integrated circuit produced by NXP Semiconductors, a leading global semiconductor manufacturer. This particular chip is part of the 74LV family, which is known for its low-voltage operation and high-speed performance. The 74LV367PW,112 is a hex buffer and line driver designed to ensure that signals are cleanly and accurately transmitted, even in environments with significant electrical noise.

Key Features

  • Logic Type: Hex Buffer/Line Driver
  • Number of Channels: 6 Channels
  • Output Type: 3-State
  • Supply Voltage: 2 V to 5.5 V
  • Operating Temperature: -40°C to +125°C
  • Package: TSSOP-16

Performance and Quality

The 74LV367PW,112 is designed for low-voltage operation, making it suitable for battery-operated and portable devices. It operates within a supply voltage range of 2 V to 5.5 V, which allows for flexible integration into various electronic systems. Its hex buffer and line driver configuration enable it to drive lines with high capacitive loads while maintaining signal integrity.

This IC features six independent buffer/line drivers with 3-state outputs, which can be used as either non-inverting buffers or line drivers. The 3-state outputs allow the device to be used in bus-oriented applications, where multiple outputs can share a common connection without interference.

With an extended operating temperature range from -40°C to +125°C, the 74LV367PW,112 is robust and reliable, suitable for industrial and automotive applications that require performance under harsh conditions. The TSSOP-16 (Thin Shrink Small Outline Package) ensures a compact footprint on the PCB, which is critical for space-constrained applications.

Applications

The versatility of the 74LV367PW,112 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Signal buffering and driving for bus-oriented systems
  • Memory address drivers
  • Portable electronics
  • Data communication systems
  • Industrial control systems
  • Automotive electronics

As a product of NXP Semiconductors, the 74LV367PW,112 is backed by the company's reputation for quality and performance, ensuring that it meets the needs of the most demanding electronic designs.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess