Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V, 5V
Digital Supply Voltage ±5V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 1066277-MAX153EAP-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX153EAP-T CAD Model

Description

The MAX153EAP-T from Maxim Integrated is a high-performance, 8-channel, 5V, 8-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is well-suited for systems that require multiple-channel data acquisition, such as industrial automation, process control, and medical instrumentation.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in measurements, allowing for precise data acquisition.
  • Channels: 8 multiplexed channels enable the monitoring of multiple signals with a single ADC, reducing system complexity and cost.
  • Sampling Rate: Fast conversion time ensures quick data processing, suitable for applications with time-critical requirements.
  • Supply Voltage: Operates on a single 5V supply, making it compatible with many standard digital systems and simplifying power supply design.
  • Interface: Easy interfacing with microprocessors is facilitated through a 4-wire serial interface, which minimizes the number of required connections.
  • Package: Available in a 20-pin SSOP package, the MAX153EAP-T is designed for space-constrained applications.

Applications

  • Industrial Automation
  • Process Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

Performance and Quality

The MAX153EAP-T is built to deliver high-quality performance with features such as an internal track/hold function and a 2.5V internal reference, which can also be externally adjusted between 1V and VDD. This flexibility in reference voltage allows for a wide dynamic range in the input signal. Moreover, the device includes a power-down mode that reduces power consumption when not in active use, making it ideal for power-sensitive applications.

Maxim Integrated's commitment to reliability and excellence is evident in the MAX153EAP-T, making it a smart choice for designers who require a robust, multi-channel ADC solution.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.1955
ECAD model for TLC1543IDWRG4
Analog Devices Inc.
2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP | IC ADC 12BIT SAR 8SOIC
Lowest to $14.3323
ECAD model for AD7896AR
Linear Technology
IC ADC 16BIT SER/PAR 250K 48QFN / 1-Channel Single ADC SAR 250ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Lowest to $27.0050
ECAD model for LTC2391CUK-16#PBF
Texas Instruments
16-Bit, 8-Channel Serial Output Sampling
Lowest to $80.2388
ECAD model for ADS8344EB/2K5G4
Texas Instruments
12-Bit Plus Sign Serial I/O A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
ECAD model for ADC12038CIWMX/NOPB
Texas Instruments
12-Bit Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.3864
ECAD model for ADS1286UL/2K5
Linear Technology
IC ADC 18BIT SRL/SPI 16-MSOP / 1-Channel Single ADC SAR 1.6Msps 18-bit Serial 16-Pin MSOP Tube
Need more? Email Us
ECAD model for LTC2369CMS-18#PBF
Linear Technology
IC ADC 16BIT SER/PAR 500K 48QFN / 1-Channel Single ADC SAR 500ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2392CUK-16#PBF
Linear Technology
IC ADC 16BIT PAR 20M 64-QFN / 2-Channel Dual ADC Pipelined 20Msps 16-bit Parallel 64-Pin QFN EP Tube
Lowest to $153.3835
ECAD model for LTC2270CUP#PBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention