Products specifications Report Issue?

Win Source Part Number 1083189-OP193GSZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP193GSZ CAD Model

Description

The OP193GSZ is a low-power, single-supply operational amplifier from Analog Devices, specifically designed for applications demanding minimal power consumption and single-supply operation. Its rail-to-rail input and output capabilities enhance its versatility in various signal conditioning tasks.

Applications

  • Portable Instrumentation
  • Battery-Powered Systems
  • Sensor Signal Conditioning
  • Low-Power Audio Amplification
  • Industrial Process Control
  • Data Acquisition

Features

  • Low Power Consumption: Extends battery life and reduces heat dissipation.
  • Single-Supply Operation: Simplifies circuit design and reduces component count.
  • Rail-to-Rail Input and Output: Maximizes the signal dynamic range.
  • Low Input Offset Voltage: Minimizes DC errors in the output signal.
  • High Common-Mode Rejection Ratio (CMRR): Reduces noise and interference.
  • Stable with Capacitive Loads: Ensures stable operation even with capacitive loading.

Benefits

  • Extended Battery Life: The low power consumption allows for prolonged operation in portable devices.
  • Simplified Circuitry: Single-supply operation reduces design complexity and BOM cost.
  • Enhanced Dynamic Range: Rail-to-rail operation maximizes the usable signal range.
  • Improved Accuracy: Low offset voltage ensures precise signal amplification.
  • Reduced Noise: High CMRR minimizes common-mode noise interference.
  • Stable Performance: The amplifier remains stable even with capacitive loads.

Technical Specifications

The OP193GSZ operates with a low quiescent current, crucial for power-sensitive applications. Its rail-to-rail input and output characteristics allow the input and output signals to swing close to the supply rails, maximizing the usable signal range. Refer to the official Analog Devices datasheet for precise parameters, including voltage supply range, operating temperature, and slew rate. It is commonly used in sensor amplification and signal conditioning circuits. Typically available in a small surface-mount package like an SOIC, it's designed for efficient PCB assembly. The low input offset voltage is vital for maintaining signal accuracy. The high CMRR is important for applications where common-mode noise is a concern.

You May Also Be Interested in

Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for PGSMAJ22A F3G
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
Realtek
Lowest to $2.8660
ECAD model for RTL8105E-VL
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention