Products specifications Report Issue?

Win Source Part Number 1196175-NCV4279CD1R2
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV4279CD1R2 CAD Model

Description

The NCV4279CD1R2 is a robust automotive-grade voltage regulator integrated circuit from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of vehicle electronics applications. This component is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for the automotive industry.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for sensitive automotive electronics.
  • High Output Current: Capable of delivering an output current of 1.2A, the NCV4279CD1R2 is suitable for high-power applications.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, making it ideal for battery-operated systems.
  • Thermal Protection: The device includes an over-temperature shutdown feature, safeguarding the IC and the system it powers from excessive heat.
  • Short Circuit Protection: Built-in short circuit protection ensures the longevity of both the regulator and the application it serves.
  • Automotive Qualification: The NCV4279CD1R2 is qualified for automotive applications, adhering to stringent industry standards for reliability and performance.

Applications

With its robust feature set, the NCV4279CD1R2 is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Telematics
  • Powertrain systems

Product Specifications

Parameter Value Output Voltage Fixed Output Current 1.2A Dropout Voltage Low Package D2PAK-5 Operating Temperature -40°C to 125°C

The NCV4279CD1R2 is a testament to ON Semiconductor's excellence in engineering, providing a reliable and efficient power solution for the demanding automotive environment.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
ECAD model for OP14BZ883
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120
ams
Need more? Email Us
ECAD model for RYT112009
Quest Technology International Inc.
8C-25FT. Modular Cord -silver Satin
Need more? Email Us
ECAD model for NCO-8325
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE / Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Need more? Email Us
ECAD model for OPB931W51Z
Renesas Electronics America
Nch Single Power Mosfet 500V 14A 510Mohm LDPAK(S)-(1)/To-263
Need more? Email Us
ECAD model for RJL5013DPE-00#J3
Analog Devices Inc.
Need more? Email Us
ECAD model for OP207AY/883C
Wuxi
TO-252-2L MOSFETs ROHS
Need more? Email Us
ECAD model for NCE60P16AK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention