EN
  • EN
  • DE

TPS70927DBVR

Part No TPS70927DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS70927
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48208-6, 296-48208-1, 296-48208-2, TPS70927DBVR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900936-TPS70927DBVR
Ultra Librarian 3D Model Ultra Librarian TPS70927DBVR CAD Model

Description

Product Overview: Texas Instruments TPS70927DBVR

The TPS70927DBVR from Texas Instruments is a state-of-the-art linear voltage regulator designed for modern electronic applications requiring efficient power management. This component is particularly well-suited for portable and battery-powered devices due to its ultra-low quiescent current and high accuracy.

Key Features

  • Output Voltage: The TPS70927DBVR offers a fixed output voltage of 2.7V, which is ideal for consistent power delivery in sensitive electronics.
  • High Accuracy: With an output voltage accuracy of ±2%, this regulator ensures reliable performance for critical applications.
  • Ultra-Low Quiescent Current: A standout feature of this device is its ultra-low quiescent current of just 1µA, which significantly extends battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features provide additional reliability and protection for the device and the system it powers.
  • Wide Input Voltage Range: The TPS70927DBVR can operate with input voltages from 2.7V to 30V, accommodating a variety of power sources.
  • Dropout Voltage: It has a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Package: The device comes in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Mobile Phones
  • Wireless Modules
  • Power Management in Portable Devices
  • Smart Wearables
  • Healthcare Monitoring Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS70927DBVR is no exception. This voltage regulator is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. Whether used in consumer electronics or industrial applications, the TPS70927DBVR provides the efficiency and stability required for optimal operation.

Conclusion

The TPS70927DBVR is a testament to Texas Instruments' expertise in power management technology. With its combination of low power consumption, high accuracy, and robust protection features, this voltage regulator is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2349 $55.5705
100+ $1.0132 $101.3200
155+ $0.9816 $152.1480
215+ $0.9499 $204.2285
275+ $0.9182 $252.5050
365+ $0.8233 $300.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess