EN
  • EN
  • DE

REF3125AIDBZ

Part No REF3125AIDBZ
Manufacturer Texas Instruments
Description Contains all support circuitry needed for the ADS1174/ADS1274
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1144+
Reference case SOT-23
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 733753-REF3125AIDBZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF3125AIDBZ CAD Model

Description

The REF3125AIDBZ from Texas Instruments is a high-precision, low-power, low-dropout voltage reference. This device is part of TI's family of fixed-voltage references that are designed to be robust and versatile, making them ideal for a wide range of applications, including data acquisition systems, medical devices, and industrial instrumentation.

The REF3125AIDBZ offers a fixed output voltage of 2.5V with an impressive low temperature coefficient of 10ppm/°C (max) over a temperature range of -40°C to +125°C. This ensures stable performance over a wide range of operating conditions. With an initial accuracy of ±0.1% (max) and a low dropout voltage of 125mV at a 10mA load, this device provides a very precise voltage source with minimal power loss.

The design of the REF3125AIDBZ emphasizes ease of use and flexibility. It comes in a small SOT-23 package, which is suitable for space-constrained applications. Additionally, the device is specified for both the industrial temperature range (-40°C to +85°C) and the extended industrial temperature range (-40°C to +125°C), offering reliable performance for a variety of tough environments.

One of the key features of the REF3125AIDBZ is its low output noise of 10µVp-p/V, which is critical for high-resolution analog-to-digital conversions. This low noise, coupled with a fast transient response, makes the REF3125AIDBZ an excellent choice for precision applications. Furthermore, the device has a low supply current of 125µA (max), which is beneficial for battery-powered and portable applications where power efficiency is crucial.

In summary, the REF3125AIDBZ voltage reference from Texas Instruments is a robust, high-accuracy component that provides a stable reference voltage for a variety of electronic systems. Its compact form factor, combined with its exceptional temperature stability, low noise, and energy efficiency, makes it a top choice for engineers looking to enhance the performance of their precision electronics.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3926 $51.0380
275+ $0.3678 $101.1450
425+ $0.3554 $151.0450
610+ $0.3305 $201.6050
790+ $0.3181 $251.2990
985+ $0.3057 $301.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess