EN
  • EN
  • DE

TPS2082DRG4

Part No TPS2082DRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Current Limit SW 2-IN 2-OUT 2.7V to 5.5V 0.5A 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 500 mA
Max Supply Current 85 µA
Min Current Limit 700 mA
Min Input Voltage 2.7 V
Min Operating Temperature 0 °C
Nominal Input Voltage 5.5 V
Nominal Supply Current 85 µA
Number of Channels 2
Number of Inputs 2
Number of Outputs 2
Number of Pins 8
Operating Supply Voltage 5.5 V
Output Current 500 mA
Packaging Tape & Reel (TR)
Quiescent Current 85 µA
Radiation Hardening No
Resistance 80 mΩ
RoHS Compliant
Weight 75.891673 mg
Win Source Part Number 1100867-TPS2082DRG4
Categories PMIC - Hot Swap Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2082DRG4 CAD Model

Description

The TPS2082DRG4, manufactured by Texas Instruments, is a state-of-the-art USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This robust component is tailored to manage power distribution of USB ports, hubs, and other hot-swap environments.

Key Features

  • Dual High-Side MOSFET: The TPS2082DRG4 features a dual high-side MOSFET switch configuration, providing independent channel control for each USB port.
  • Continuous Current: It can deliver up to 1.5 A of continuous current for each channel under normal operating conditions.
  • Overcurrent Protection: The device includes built-in overcurrent protection to safeguard the USB ports from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the device operates within safe temperature ranges.
  • Fault Reporting: Fault status is reported back to the host controller when overcurrent, undervoltage, or overtemperature conditions occur.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at the correct voltage levels, preventing malfunctions due to under-voltage conditions.

Applications

The TPS2082DRG4 is ideal for a variety of applications that require reliable power distribution and fault protection. It is especially suited for:

  • USB Hubs
  • Desktop and Notebook PCs
  • Docking Stations
  • Monitors and Peripherals with USB interfaces

Package and Quality

The device comes in a compact SOIC-8 (D) package, making it suitable for space-constrained applications. It is also characterized for operation from 0°C to 70°C, catering to a broad range of environmental conditions. Texas Instruments ensures high-quality and reliability for the TPS2082DRG4, meeting the stringent industry standards required for power management solutions.

With its combination of features, the TPS2082DRG4 from Texas Instruments provides an efficient and secure solution for USB power delivery and distribution, making it a go-to choice for designers and engineers looking to enhance their USB-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8392 $51.1056
43+ $2.3296 $100.1728
67+ $2.2568 $151.2056
92+ $2.1840 $200.9280
119+ $2.1112 $251.2328
159+ $1.8928 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess