EN
  • EN
  • DE

TPS2120YFPT

Part No TPS2120YFPT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description 2.7-22V, 62M, 3A, PRIORITY POWER / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Source Selector Switch
FET Type N-Channel
Current - Output (Max) 3A
Voltage - Supply 2.8V ~ 22V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number TPS2120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352724-TPS2120YFPT
Ultra Librarian 3D Model Ultra Librarian TPS2120YFPT CAD Model

Description

The TPS2120YFPT is a cutting-edge power multiplexer from Texas Instruments designed to enhance the performance and reliability of dual-supply systems. This advanced component is engineered to automatically switch between two power sources, making it an ideal solution for applications that require a seamless transition between a primary and a secondary power supply.

Key Features:

  • Automatic Switching: The TPS2120YFPT can switch between two power sources without the need for manual intervention, ensuring a continuous power supply for critical applications.
  • Wide Voltage Range: This device supports a broad input voltage range from 2.8V to 22V, accommodating a variety of power sources and system requirements.
  • Low On-Resistance: With an on-resistance as low as 84 mΩ, the TPS2120YFPT ensures minimal voltage drop and power loss during operation.
  • Current Limiting: The built-in current limiting feature protects the device and the system from overcurrent conditions, enhancing system safety.
  • Cross-Conduction Blocking: The TPS2120YFPT prevents cross-conduction between the two power sources, which can be critical in preventing damage and ensuring system integrity.
  • Adjustable Rise Time: The rise time of the TPS2120YFPT is adjustable, allowing designers to tailor the performance to meet specific application needs.

Applications:

The versatility of the TPS2120YFPT makes it suitable for a wide range of applications, including but not limited to:

  • Redundant power supplies
  • Industrial PCs and servers
  • Uninterruptible power supplies (UPS)
  • Automotive infotainment and telematics
  • Medical equipment with dual power sources

With its robust design and advanced features, the TPS2120YFPT from Texas Instruments is a reliable choice for system designers looking to create high-performance, fail-safe power systems. Its ability to manage power supply transitions seamlessly makes it an invaluable component in ensuring the continuous operation of critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1060 $55.3000
115+ $0.9075 $104.3625
175+ $0.8792 $153.8600
240+ $0.8508 $204.1920
305+ $0.8224 $250.8320
410+ $0.7374 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,650 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess