EN
  • EN
  • DE

TPS2202AIDBR

Part No TPS2202AIDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power-interface switch provides an integrated power-management / IC DUAL PCMCIA PWR SWITCH30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 160 mOhm (Max)
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 108443-TPS2202AIDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2202AI
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2202AIDBR CAD Model

Description

The TPS2202AIDBR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This IC is part of the TPS220x family and is a dual-slot USB power switch and over-current protection device that is essential for managing power distribution in USB hubs and peripheral devices.

Key Features

  • Dual Independent Switches: The TPS2202AIDBR contains two independent power distribution switches, making it ideal for dual-slot USB applications.
  • Over-Current Protection: Each switch has built-in over-current and short-circuit protection, ensuring the safety and longevity of connected USB devices.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, adding an extra layer of protection.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range.
  • Low On-Resistance: The TPS2202AIDBR boasts a low on-resistance, which minimizes voltage drop and power loss, thus improving efficiency.

Applications

The TPS2202AIDBR is ideal for a variety of applications where power distribution and protection are critical. It is commonly used in:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Docking Stations

Technical Specifications

With a wide operating voltage range of 2.7V to 5.5V, the TPS2202AIDBR is versatile and can be used in various USB power supply scenarios. The device is available in a compact SSOP-16 package, which is suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to high-quality and reliable products. The TPS2202AIDBR is no exception, and it is designed to meet the rigorous standards of the industry. It is RoHS compliant and is designed to meet or exceed the environmental and regulatory standards of the electronics industry.

Ordering Information

The product is available under the part number TPS2202AIDBR, and it is shipped in tape and reel packaging for easy assembly during the manufacturing process. For detailed purchasing and pricing information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3919 $51.7433
17+ $6.0651 $103.1067
26+ $5.8756 $152.7656
36+ $5.6860 $204.6960
46+ $5.4965 $252.8390
61+ $4.9279 $300.6019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess