EN
  • EN
  • DE

TPS22906YZVR

Part No TPS22906YZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH USMALL 4-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 081605-TPS22906YZVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22906YZVR CAD Model

Description

The TPS22906YZVR is a compact, low-voltage, single-channel load switch from Texas Instruments, designed to operate over an input voltage range of 1.05V to 3.6V. This high-quality component is a crucial element in modern electronic systems, offering an efficient means of controlling power distribution to various subsystems and components.

Key Features

  • Input Voltage Range: The TPS22906YZVR operates over a broad input voltage range, making it suitable for a variety of low-voltage applications.
  • Ultra-Low On-Resistance: With an ultra-low on-resistance of 65mΩ at 1.8V, this load switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Low Quiescent Current: The device boasts a low quiescent current, which is critical for battery-powered applications where power conservation is paramount.
  • Quick Output Discharge: Featuring a quick output discharge transistor, the TPS22906YZVR provides a swift discharge of the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The controlled slew rate minimizes inrush current, which can be particularly useful in preventing system voltage droops during switch turn-on.
  • Small Package Size: Housed in a tiny 1.5mm x 1.5mm YZP package, this load switch is ideal for space-constrained applications.

Applications

The TPS22906YZVR is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Wireless peripherals and IoT devices
  • Power management for subsystems
  • Wearable technology
  • Energy-efficient and space-sensitive applications

Quality and Reliability

As with all Texas Instruments products, the TPS22906YZVR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design and advanced manufacturing techniques make it a preferred choice for industry professionals seeking a reliable power management solution.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess