EN
  • EN
  • DE

TPS22919DCKT

Part No TPS22919DCKT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SC70-6 / Power Switch/Driver 1:1 N-Channel 1.5A SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.6V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 89mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Short Circuit
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number TPS22919
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851178-TPS22919DCKT
Ultra Librarian 3D Model Ultra Librarian TPS22919DCKT CAD Model

Description

Overview of Texas Instruments TPS22919DCKT

The TPS22919DCKT is a high-performance, single-channel load switch from Texas Instruments, designed for power management applications. This compact and efficient component is a crucial part of modern electronic systems, providing a means to control power distribution with precision and reliability.

Key Features

  • Ultra-Low On-Resistance: The TPS22919DCKT boasts an ultra-low on-resistance (RON) of just 28 mΩ at a 5V gate drive, which minimizes power loss and improves efficiency in power management systems.
  • Input Voltage Range: It operates over a wide input voltage range from 0.6V to 5.5V, making it suitable for various applications, including those powered by Li-Ion batteries or 5V power rails.
  • Quick Output Discharge: The device features a quick output discharge transistor, which ensures a rapid power-down of the load when the switch is turned off, enhancing system safety and preventing unwanted power consumption.
  • Low Quiescent Current: It has a low quiescent current of 20 µA (typical), which is particularly beneficial for battery-powered devices, extending their operational life by reducing standby power consumption.
  • Controlled Slew Rate: The TPS22919DCKT includes a controlled slew rate to mitigate inrush current, thereby reducing noise and potential damage to sensitive electronic components.

Applications

The versatility of the TPS22919DCKT makes it an ideal choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Electronics
  • Power Management Modules
  • SSDs and other Storage Devices

Package and Reliability

The device comes in a compact 6-pin SC-70 (SOT-323) package, which is highly valued in space-constrained applications. Additionally, the TPS22919DCKT is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across a broad spectrum of environmental conditions.

With its combination of performance, efficiency, and versatility, the TPS22919DCKT load switch from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1365 $50.5050
895+ $0.1120 $100.2400
1,385+ $0.1085 $150.2725
1,905+ $0.1050 $200.0250
2,465+ $0.1015 $250.1975
3,300+ $0.0910 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,400 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess