EN
  • EN
  • DE

STM8S003F3U6TR=N76E003A

Part No STM8S003F3U6TR=N76E003A
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1713+
Reference case QFN20
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712357-STM8S003F3U6TR=N76E003A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S003F3U6TR=N76E003A CAD Model

Description

STM8S003F3U6TR=N76E003A Microcontroller by STMicroelectronics

The STM8S003F3U6TR=N76E003A is a highly-integrated microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to offer a cost-effective solution for embedded applications requiring a balance of performance, power efficiency, and versatility.

Key Features

  • Core: The microcontroller is built around the robust STM8 core, operating at a frequency of up to 16 MHz. This core provides a good balance of processing power and efficiency, making it suitable for a wide range of applications.
  • Memory: It comes with 8 KB of Flash program memory, which is ample for small to medium-sized applications. Additionally, the device includes 1 KB of RAM and 128 bytes of EEPROM, which can be used for data storage that persists across power cycles.
  • I/O Ports: The device offers up to 28 GPIO (general-purpose input/output) pins, which can be programmed to interface with a variety of peripherals and sensors, providing great flexibility in hardware design.
  • Timers: It includes advanced control timers, a real-time clock, and a bevy of other timers that support complex timing operations, PWM (Pulse Width Modulation), and event counting.
  • Communication Interfaces: To ensure compatibility with other chips and peripherals, the STM8S003F3U6TR=N76E003A supports essential communication protocols such as SPI, I2C, and UART.
  • Low Power Modes: The microcontroller is designed with multiple low-power modes, allowing for efficient power management to extend battery life in portable devices.
  • Package: The device is available in a TSSOP20 package, which is suitable for space-constrained applications.

Applications

The STM8S003F3U6TR=N76E003A is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, consumer electronics, automotive systems, and more. Its robust feature set and cost-effectiveness make it an excellent choice for designers looking to optimize their system design without compromising on quality or performance.

Conclusion

In summary, the STM8S003F3U6TR=N76E003A from STMicroelectronics is a powerful and flexible microcontroller that provides an ideal solution for a range of embedded systems. Its rich set of features and low-power capabilities make it a go-to choice for engineers and designers seeking a reliable and efficient microcontroller for their next project.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3302 $51.1810
325+ $0.3093 $100.5225
505+ $0.2989 $150.9445
720+ $0.2780 $200.1600
935+ $0.2675 $250.1125
1,170+ $0.2571 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,050 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess