EN
  • EN
  • DE

TPS22921YZPR

Part No TPS22921YZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LIN V ULOW 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 055480-TPS22921YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22921YZPR CAD Model

Description

Product Overview: Texas Instruments TPS22921YZPR

The Texas Instruments TPS22921YZPR is a high-performance, ultra-low on-resistance load switch designed for power management applications. This compact, feature-rich device is ideal for systems that require efficient power distribution and management, ensuring minimal power loss and heat dissipation.

Key Features

  • Ultra-Low On-Resistance: The device's on-resistance is rated at just 8.7 mΩ at a 5V gate drive, which reduces power loss and improves efficiency in power distribution.
  • Input Voltage Range: The TPS22921YZPR operates over an input voltage range of 1.1V to 5.5V, making it versatile for various applications.
  • Current Handling: It can handle up to 6A of continuous current, which is suitable for high-power applications.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures rapid deactivation of output loads, enhancing system safety and reliability.
  • Compact Package: Housed in a tiny 1.5mm x 1.5mm 6-pin wafer chip-scale package (WCSP), the TPS22921YZPR saves valuable board space.
  • Controlled Slew Rate: The device features a controlled slew rate to mitigate inrush current, thus preventing voltage droop on the power lines.

Applications

The TPS22921YZPR is suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Wireless Infrastructure
  • Enterprise Systems
  • Storage & Peripherals
  • Power Management for Field-Programmable Gate Arrays (FPGAs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS22921YZPR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in critical applications.

Environmental Compliance

The TPS22921YZPR complies with RoHS standards, making it an environmentally responsible choice for developers who are mindful of their ecological impact.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6387 $51.0960
195+ $0.5241 $102.1995
300+ $0.5077 $152.3100
410+ $0.4914 $201.4740
530+ $0.4750 $251.7500
705+ $0.4258 $300.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess