EN
  • EN
  • DE

TPS22958NDGKR

Part No TPS22958NDGKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8VSSOP / Power Switch/Driver 1:1 N-Channel 4A 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 14mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number TPS22958
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48728-1,TEXTISTPS22958NDGKR,2156-TPS22958NDGKR,TPS22958NDGKR-ND,296-48728-2,296-48728-6
Standard Package 2,500
Win Source Part Number 1112313-TPS22958NDGKR
Ultra Librarian 3D Model Ultra Librarian TPS22958NDGKR CAD Model

Description

The TPS22958NDGKR is a highly integrated, low on-resistance, single-channel load switch by Texas Instruments (TI), designed to effectively manage power distribution in various electronic systems. This advanced switch comes in an ultra-small, space-saving 8-pin X2SON package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance (RON) that minimizes power loss and improves efficiency.
  • Input Voltage Range: It supports a wide input voltage range from 1.05V to 5.5V, catering to a variety of power rails commonly found in modern electronics.
  • Current Limiting: The TPS22958NDGKR comes with an adjustable current limit feature that protects the system from excessive current that can lead to damage.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures rapid deactivation of the output for faster system response.
  • Controlled Slew Rate: The device offers a controlled slew rate to mitigate inrush current, reducing noise and voltage spikes on the power line.

Applications

With its versatile features, the TPS22958NDGKR is suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Peripherals
  • Portable Electronics
  • Power Management for SSDs and other Storage Devices
  • Industrial and Automotive Systems

Technical Specifications

Parameter Value
Package X2SON-8
On-Resistance (RON) Typically 28 mΩ at VBIAS=5V
Input Voltage Range (VIN) 1.05V to 5.5V
Switch Current Limit (Adjustable) Up to 2A
Operating Temperature Range -40°C to +85°C

For engineers and designers looking for a reliable power management solution, the TPS22958NDGKR by Texas Instruments offers the perfect blend of performance, compactness, and versatility. It ensures efficient power distribution, system protection, and space conservation in a range of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6153 $56.5355
80+ $1.3254 $106.0320
120+ $1.2840 $154.0800
165+ $1.2425 $205.0125
210+ $1.2011 $252.2310
280+ $1.0769 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess