EN
  • EN
  • DE
  • IT

TPS22966TDPURQ1

Part No TPS22966TDPURQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 14WSON / Power Switch/Driver 1:1 N-Channel 4A 14-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 5.5V
Current - Output (Max) 4A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Supplier Device Package 14-WSON (3x2)
Case / Package 14-PowerWFDFN
Base Product Number TPS22966
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS22966TDPURQ1-ND,-296-40719-1-ND,2156-TPS22966TDPURQ1,TEXTISTPS22966TDPURQ1,296-40719-6,296-40719-1,296-40719-2
Standard Package 3,000
Win Source Part Number 1320400-TPS22966TDPURQ1
Ultra Librarian 3D Model Ultra Librarian TPS22966TDPURQ1 CAD Model

Description

Overview of TPS22966TDPURQ1 from Texas Instruments

The TPS22966TDPURQ1 is a high-performance, single-channel load switch designed by Texas Instruments specifically for automotive and industrial applications. This load switch provides a comprehensive solution for power distribution and management in complex systems, ensuring efficient control of current flow to downstream circuits.

Key Features

  • Operating Voltage Range: The device supports an input voltage range from 1.05V to 5.5V, making it versatile for various low-voltage applications.
  • Current Rating: It can handle continuous current up to 6A, which is suitable for high-power applications.
  • Ultra-Low On-Resistance: The TPS22966TDPURQ1 features ultra-low on-resistance (RON) of 8.5mΩ at 5V, which enhances the efficiency of the power path and reduces power loss.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature ensures the output capacitor is discharged rapidly when the switch is turned off, preventing any unwanted power residue in the system.
  • Protection Features: The device includes over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), ensuring the safety and reliability of the system.
  • Controlled Slew Rate: An adjustable slew rate prevents inrush current issues, enhancing system stability during power-up sequences.
  • Automotive Qualification: The TPS22966TDPURQ1 is qualified for automotive applications, complying with the AEC-Q100 standard, which guarantees robustness and reliability in harsh environments.

Applications

The TPS22966TDPURQ1 is designed to meet the stringent requirements of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and body electronics. It is also well-suited for industrial applications that demand high reliability and performance, such as factory automation, power distribution systems, and heavy machinery controls.

Packaging and Availability

This load switch is available in a space-saving, thermally enhanced 10-pin WSON package, ensuring efficient thermal dissipation and a compact footprint on the PCB. The part number TPS22966TDPURQ1 indicates that the device is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

With its robust feature set and compliance with automotive standards, the TPS22966TDPURQ1 from Texas Instruments stands out as a high-quality power management solution for designers looking to enhance system efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.4814
ON Semiconductor
IC PWR DRIVER P-CHAN 2:1 31PQFN
Need more? Email Us
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $0.9580
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $2.4336
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3294 $58.2350
59+ $1.9113 $112.7667
91+ $1.8516 $168.4956
126+ $1.7919 $225.7794
162+ $1.7321 $280.6002
217+ $1.5530 $337.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,166 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess