EN
  • EN
  • DE

TPS22976ADPUR

Part No TPS22976ADPUR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 2-CH, 5.7-V, 6-A, 14-M, LOAD SWI / Power Switch/Driver 1:1 N-Channel 6A 14-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 6A
Rds On (Typ) 14mOhm
Input Type -
Features Load Discharge
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-WSON (3x2)
Package / Case 14-PowerWFDFN
Base Product Number TPS22976
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352691-TPS22976ADPUR
Ultra Librarian 3D Model Ultra Librarian TPS22976ADPUR CAD Model

Description

Product Overview: Texas Instruments TPS22976ADPUR

The TPS22976ADPUR is a high-performance, feature-rich integrated circuit from Texas Instruments, designed to cater to the needs of power management within electronic systems. This compact and efficient load switch provides power distribution and circuit protection with a wide range of applications, from portable devices to larger electronics requiring precise power control.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 1.05 V to 5.5 V, making it versatile for various low-voltage applications.
  • Ultra-Low On-Resistance: The TPS22976ADPUR features an ultra-low on-resistance (RON) of just 28 mΩ at 5 V, which minimizes power loss and improves efficiency.
  • Current Handling: With the capability to handle up to 4 A of continuous current, this load switch is suitable for high-power applications.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Adjustable Rise Time: An adjustable rise time feature allows for the reduction of inrush current, providing additional protection to sensitive components downstream.
  • Small Package Size: Enclosed in a small 2.00 mm × 2.00 mm, 8-pin X2SON package, the TPS22976ADPUR saves valuable board space without compromising on performance.

Protection Features

The TPS22976ADPUR is not only efficient but also places a strong emphasis on protection. It includes over-temperature protection and an input voltage surge protection feature, which safeguards the device and the load from potential damage.

Applications

Due to its compact size and robust feature set, the TPS22976ADPUR is ideal for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • SSDs and Other Storage Devices
  • Power Supplies and Point of Load Systems
  • Networking and Telecommunications Equipment
  • Industrial and Automotive Electronics

Overall, the TPS22976ADPUR from Texas Instruments is a highly reliable and efficient solution for modern power management challenges, offering a blend of performance, protection, and versatility that makes it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7085 $53.1375
175+ $0.5813 $101.7275
270+ $0.5632 $152.0640
370+ $0.5450 $201.6500
475+ $0.5268 $250.2300
640+ $0.4724 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess