EN
  • EN
  • DE

TPS22985YFPR

Part No TPS22985YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Thunderbolt™ SUPPLY SELECTION IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Thunderbolt
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Voltage - Load 2.8 V ~ 19.8 V
Rds On (Typ) 5 Ohm (Maximum), 250 mOhm (Maximum)
Fault Protection Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-XFBGA, DSBGA
Manufacturer Package 16-DSBGA (1.6x1.6)
Win Source Part Number 1272229-TPS22985YFPR
Manufacturer Homepage www.ti.com
Family Name TPS22985
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22985YFPR CAD Model

Description

The TPS22985YFPR is a high-performance integrated circuit designed by Texas Instruments, known for its reliability and efficiency in power management applications. This device is a member of Texas Instruments' extensive range of power distribution switches designed for systems that require effective power distribution and control.

Key Features

  • Input Voltage Range: The TPS22985YFPR operates over a wide input voltage range from 0.8V to 5.5V, making it suitable for a variety of power rails commonly found in electronic systems.
  • Current Limiting: With an adjustable current limit feature, this switch can protect connected devices from excessive current draw, enhancing system safety and longevity.
  • Quick Output Discharge: The device incorporates a quick output discharge transistor, which ensures the output is rapidly discharged when the switch is turned off, preventing any unwanted voltage persistence.
  • Thermal Shutdown Protection: The TPS22985YFPR includes a thermal shutdown mechanism that prevents overheating, safeguarding the IC and the system during high-temperature conditions.
  • Ultra-Low On-Resistance: The on-resistance of this switch is remarkably low, which translates to reduced power loss and improved efficiency when conducting current.

Applications

The TPS22985YFPR is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronics
  • Power Supply Control
  • Peripheral Ports

Package and Availability

The product is available in a compact, space-saving 6-pin package, identified by the YFP suffix in its part number. This makes it an ideal choice for portable and space-constrained applications. For ordering and pricing information, customers can visit the Texas Instruments website or contact authorized distributors.

Quality and Support

As with all Texas Instruments components, the TPS22985YFPR is manufactured to the highest quality standards and is backed by Texas Instruments' comprehensive technical support and documentation. Engineers and designers can rely on this product for their critical power management needs with confidence.

You May Also Be Interested in

Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess