EN
  • EN
  • DE

TPS2300IPWR

Part No TPS2300IPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5μA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 120873-TPS2300IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2300IPWR CAD Model

Description

The TPS2300IPWR is a robust, high-performance power distribution switch from Texas Instruments, designed to cater to a wide array of applications requiring efficient power management. This device is part of the TPS family known for its reliability and flexibility in power distribution systems.

Key Features

  • Integrated MOSFET: The TPS2300IPWR comes with an N-channel MOSFET switch which allows for efficient power control and distribution, ensuring minimal voltage drop across the switch during operation.
  • Overcurrent Protection: The device is equipped with a current-limiting circuit that protects the system from excessive currents, enhancing the safety and longevity of the application.
  • Thermal Shutdown: An in-built thermal shutdown feature prevents overheating, safeguarding the device and connected components from thermal damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage falls below a specific threshold, preventing malfunction due to insufficient supply voltage.
  • Status Flag: An open-drain status flag output provides real-time feedback on the operational status of the switch, enabling system monitoring and diagnostics.
  • Wide Operating Range: The TPS2300IPWR can operate over a broad voltage range, accommodating various system requirements and ensuring compatibility with numerous applications.

Applications

The versatile nature of the TPS2300IPWR makes it suitable for a diverse range of applications, including but not limited to:

  • Hot swap and plug-in boards
  • Power distribution systems
  • Redundant power supplies
  • Industrial controls
  • Network servers and telecom infrastructure

Product Specifications

With its compact surface-mount package, the TPS2300IPWR is designed for space-efficient PCB layouts. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive for automated assembly processes, and it is characterized by its low quiescent current and high efficiency.

Conclusion

The TPS2300IPWR from Texas Instruments represents a state-of-the-art solution for power distribution requirements. Its robust design and comprehensive protection features ensure reliable performance in the most demanding environments. Whether for industrial, computing, or networking applications, the TPS2300IPWR stands out as a preferred choice for designers and engineers seeking a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7872 $50.1696
44+ $2.2870 $100.6280
68+ $2.2155 $150.6540
94+ $2.1440 $201.5360
121+ $2.0726 $250.7846
162+ $1.8582 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess