The UDA1334BTS/N2,112 is a high-performance, low-power stereo audio digital-to-analog converter (DAC) from NXP Semiconductors. This component is designed for a wide range of applications in consumer electronics, such as portable audio devices, home theater systems, and digital audio effects processors.
Key Features
- High-Quality Audio: With its advanced sigma-delta modulation technique, the UDA1334BTS/N2,112 delivers exceptional sound quality, ensuring a rich audio experience for end-users.
- Low Power Consumption: Designed for battery-powered devices, it offers a low power consumption mode, making it an ideal choice for portable audio applications.
- Flexible Sampling Rates: This DAC supports a wide range of audio sampling rates, accommodating various formats and quality levels for audio playback.
- Integrated Interpolation Filter: The on-chip interpolation filter reduces the complexity of the system design by performing necessary signal processing internally.
- Easy Integration: The I²S input interface allows for straightforward integration with most digital audio sources and processors.
Applications
The UDA1334BTS/N2,112 is versatile and can be used in numerous audio-related applications, including:
- Portable MP3 players
- Home theater receivers
- Car audio systems
- Active speakers
- Sound cards and audio interfaces
Product Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
100 dB
THD+N
-86 dB
Supply Voltage
2.7 V to 3.6 V
Operating Temperature
-40°C to +85°C
Package
TSSOP16
In summary, the UDA1334BTS/N2,112 by NXP is a highly capable DAC that brings together high-quality audio performance with low power consumption, making it a top choice for designers and manufacturers of audio equipment seeking to enhance their product offerings.