EN
  • EN
  • DE
  • IT

TPS2310IPWR

Part No TPS2310IPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 13 V, 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Feature Pins ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 707756-TPS2310IPWR
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name TPS2310
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2310IPWR CAD Model

Description

The TPS2310IPWR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-quality power distribution switch is engineered to facilitate precise control and protection of power supplies in a wide array of electronic applications.

Key Features

  • Dual-Channel: The TPS2310IPWR features two independent channels, allowing for the control of two separate power paths, which increases design flexibility and system reliability.
  • Current Limiting: Each channel comes with programmable current limiting, providing protection against overcurrent conditions, which can prevent damage to the device and the system it is part of.
  • Fast Overcurrent Response: The device includes a fast overcurrent response time, which is critical for the immediate protection of circuit components upon the detection of an overcurrent event.
  • Thermal Shutdown: It has built-in thermal shutdown protection that automatically turns off the switch if the junction temperature exceeds a certain threshold, ensuring the device's safety and longevity.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device only operates at safe voltage levels, preventing malfunctions that could arise from low voltage conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the TPS2310IPWR operates with minimal power consumption, making it suitable for battery-powered applications.

Applications

The versatility of the TPS2310IPWR makes it an ideal choice for a range of applications, including but not limited to:

  • Hot-swap applications
  • Redundant power supplies
  • Server and telecom power systems
  • Industrial and automotive systems

Package and Quality

The TPS2310IPWR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. The device is RoHS compliant and adheres to the rigorous quality standards set by Texas Instruments, ensuring reliable performance in even the most demanding environments.

With the TPS2310IPWR, designers and engineers can trust in a high-performance power management solution that delivers both efficiency and protection, backed by the renowned expertise and support of Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1146 $52.9482
40+ $2.5556 $102.2240
61+ $2.4758 $151.0238
84+ $2.3959 $201.2556
108+ $2.3160 $250.1280
145+ $2.0764 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 972 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess