EN
  • EN
  • DE

TPS2350D

Part No TPS2350D
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description HOT SWAP POWER MANAGER FOR REDUNDANT-48-V SUPPLIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 3
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage -80 V ~ -12 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Feature Pins /FLT, FLTTIM, OV, PG, RAMP, UV
Win Source Part Number 1272236-TPS2350D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2350
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2350D CAD Model

Description

The TPS2350D, crafted by Texas Instruments, is a sophisticated power distribution switch designed to facilitate controlled power distribution to individual system loads. This device is a part of Texas Instruments' extensive portfolio, which emphasizes reliability and performance in power management solutions.

The TPS2350D integrates a plethora of features that make it a versatile choice for various applications. It is particularly well-suited for systems that require programmable current limits, as it offers an adjustable current-limit threshold via an external resistor. This feature allows for precise control over the power delivered to connected devices, safeguarding them from overcurrent conditions.

One of the standout characteristics of the TPS2350D is its built-in charge pump, which enhances the gate drive of the internal N-channel MOSFET switch. This allows the switch to deliver a lower on-resistance, thereby improving efficiency and reducing power loss across the switch during operation. The low on-resistance also means that the TPS2350D can handle higher current loads while maintaining a compact form factor.

Additionally, the TPS2350D boasts a comprehensive suite of protection features. It includes thermal shutdown to prevent damage from overheating, under-voltage lockout to ensure the switch operates only at safe voltage levels, and overcurrent protection to prevent excessive power draw that could harm the system. Furthermore, the device also provides fault reporting through a status flag, enabling system designers to implement error handling protocols that maintain the integrity and reliability of the overall system.

The TPS2350D is available in a small surface-mount package, making it an excellent choice for space-constrained applications. Its wide operating voltage range of 2.7V to 5.5V allows for flexible deployment in various systems, from portable consumer electronics to industrial equipment. With its robust design and comprehensive feature set, the TPS2350D is a reliable solution for managing power distribution in a multitude of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1750 $51.7500
24+ $4.2462 $101.9088
37+ $4.1135 $152.1995
51+ $3.9808 $203.0208
65+ $3.8481 $250.1265
87+ $3.4500 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess