EN
  • EN
  • DE

TPS2350DRG4

Part No TPS2350DRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC MANAGER POWER HOTSWAP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins /FLT, FLTTIM, OV, PG, RAMP, UV
Win Source Part Number 1111454-TPS2350DRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian TPS2350DRG4 CAD Model

Description

Introducing the TPS2350DRG4 Power Interface Switch from Texas Instruments

The TPS2350DRG4 is a versatile and robust power interface switch designed by Texas Instruments to cater to a wide range of applications. This high-quality component is engineered to provide efficient power distribution and management, making it an ideal choice for systems that require reliable hot swap operations and power interface functionalities. Its design is optimized to ensure that electronic devices can handle power insertion and removal without causing any disruption to the system or the power supply.

At the heart of the TPS2350DRG4 is its ability to handle a continuous current of up to 5A with an operating voltage range of 2.7V to 5.5V. This makes it suitable for both low voltage and standard 3.3V or 5V systems. The device is housed in a compact 8-pin SOIC package, which allows for a small footprint on the PCB and is convenient for space-constrained applications.

One of the key features of the TPS2350DRG4 is its integrated charge pump that controls the external N-channel MOSFET switch, ensuring a smooth transition and minimizing the risk of damage due to inrush currents. Moreover, it boasts an adjustable current limit, which provides additional protection to the system by preventing excessive power draw that could lead to overheating or other forms of damage.

The TPS2350DRG4 also offers under-voltage lockout (UVLO) protection, which ensures that the device operates within safe voltage levels. It is complemented by over-current and thermal shutdown features, which further contribute to the overall safety and stability of the system. Additionally, it provides a fault report signal, making it easier for system designers to implement diagnostic and status monitoring functionalities.

With its extensive protection features and reliable performance, the TPS2350DRG4 from Texas Instruments stands out as a superior choice for applications such as servers, telecom equipment, and industrial systems. Its robustness and efficiency make it a staple component for designers seeking to enhance system reliability and maintainability.

Whether you're designing a new system or upgrading an existing one, the TPS2350DRG4 offers the performance and features necessary to meet the demanding requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1750 $51.7500
24+ $4.2462 $101.9088
37+ $4.1135 $152.1995
51+ $3.9808 $203.0208
65+ $3.8481 $250.1265
87+ $3.4500 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess