EN
  • EN
  • DE

TPS2350PWG4

Part No TPS2350PWG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Hot Swap Controller 3 Channel -48V 14-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TPS2350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900718-TPS2350PWG4
Ultra Librarian 3D Model Ultra Librarian TPS2350PWG4 CAD Model

Description

The TPS2350PWG4 is a robust, feature-rich Hot Swap Power Manager designed by Texas Instruments to facilitate the safe insertion and removal of circuit boards from live backplanes or bus systems. This power management integrated circuit (PMIC) is particularly well-suited for applications in servers, telecom, and networking equipment, where system uptime and reliability are of paramount importance.

Key Features

  • Integrated Power MOSFET: The TPS2350PWG4 comes with an integrated N-channel power MOSFET that provides efficient power control and distribution, enabling the device to handle substantial current levels with minimal power dissipation.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the maximum current provided to the load, thereby protecting both the power source and the load from overcurrent conditions.
  • Programmable Circuit Breaker: This feature enables the device to disconnect the load in the event of an overcurrent, protecting the system from damage.
  • Under-Voltage Lockout (UVLO): The TPS2350PWG4 ensures that the system operates within safe voltage levels by monitoring the input voltage and turning off the power path when it falls below a preset threshold.
  • Overvoltage Protection: To safeguard the downstream circuitry, the device includes overvoltage protection that triggers if the input voltage exceeds a certain limit.
  • Power Good Output: This output signal can be used to indicate that the output voltage is within an acceptable range, allowing for downstream systems to activate only when stable power is guaranteed.
  • Thermal Shutdown: The TPS2350PWG4 is equipped with a thermal shutdown feature that turns off the power path if the device temperature exceeds safe operating limits, thus preventing thermal damage.

Applications

The TPS2350PWG4 is ideal for use in a wide range of applications where power management and protection are critical. It is commonly used in:

  • Network Routers and Switches
  • Server and Storage Systems
  • Base Stations
  • Industrial Control Systems

With its comprehensive suite of protection features and the reliability of Texas Instruments, the TPS2350PWG4 is an excellent choice for managing hot-swap events and ensuring the continuous operation of critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess