EN
  • EN
  • DE

NVATS5A112PLZT4G

Part No NVATS5A112PLZT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 27A ATPAK / P-Channel 60 V 27A (Ta) 48W (Tc) Surface Mount DPAK/ATPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 27A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 43mOhm @ 13A, 10V
Vgs(th) (Max) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 33.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1450 pF @ 20 V
FET Feature -
Power Dissipation (Max) 48W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK/ATPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVATS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356284-NVATS5A112PLZT4G
Ultra Librarian 3D Model Ultra Librarian NVATS5A112PLZT4G CAD Model

Description

Introducing the NVATS5A112PLZT4G Voltage Supervisor from ON Semiconductor

The NVATS5A112PLZT4G is a state-of-the-art voltage supervisor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is engineered to ensure reliable operation and stability in electronic systems by monitoring the supply voltage and providing a reset signal whenever necessary. It is an essential component for a wide range of applications, including microprocessor and microcontroller-based systems, where precise voltage supervision is critical.

Key Features

  • Precision Voltage Monitoring: The NVATS5A112PLZT4G offers precise monitoring of the system voltage, ensuring that the connected microprocessor or microcontroller operates within the safe voltage thresholds.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it ideal for battery-operated and portable applications.
  • Reset Signal Generation: In the event of a voltage drop below the threshold level, the NVATS5A112PLZT4G generates a reset signal, which can be used to reboot the system or put it into a safe state.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under extreme conditions.
  • Compact Package: The NVATS5A112PLZT4G is available in a compact package, allowing for easy integration into space-constrained designs without compromising on functionality.

Applications

The NVATS5A112PLZT4G is versatile and can be used across various sectors, including:

  • Automotive systems
  • Industrial control units
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The NVATS5A112PLZT4G voltage supervisor is no exception, as it is built to meet the highest industry standards. It ensures that your electronic systems are protected from under-voltage conditions, enhancing the longevity and reliability of the application it serves.

In conclusion, if you're looking for a voltage supervisor that offers precision, efficiency, and reliability, the NVATS5A112PLZT4G from ON Semiconductor is an excellent choice. Its robust feature set and versatile application scope make it an invaluable component in safeguarding your electronic systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7915 $51.4475
155+ $0.6495 $100.6725
240+ $0.6292 $151.0080
330+ $0.6089 $200.9370
425+ $0.5886 $250.1550
570+ $0.5277 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,324 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess