EN
  • EN
  • DE

TPS23523PWR

Part No TPS23523PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Hot Swap Controller, OR Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TPS23523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900719-TPS23523PWR
Ultra Librarian 3D Model Ultra Librarian TPS23523PWR CAD Model

Description

The TPS23523PWR is a state-of-the-art integrated circuit produced by the renowned manufacturer Texas Instruments. This IC is designed to enhance the performance and reliability of power distribution systems. It is commonly employed in a variety of applications, including but not limited to, telecommunications, server farms, and advanced computing systems.

Key Features:

  • High Efficiency: The TPS23523PWR is engineered to provide high efficiency in power conversion, which is critical for maintaining the overall energy efficiency of the system it is integrated into.
  • Advanced Protection: It offers comprehensive protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and longevity of electronic components.
  • Programmable Current Limit: The device allows for programmable current limits, giving designers the flexibility to set the threshold according to the specific needs of their application.
  • Small Footprint: The TPS23523PWR comes in a small-sized TSSOP (Thin Shrink Small Outline Package) that is suitable for compact PCB layouts, helping to minimize the overall size of the end product.

Applications:

The versatility of the TPS23523PWR makes it an ideal choice for a wide range of applications. It is particularly beneficial in systems that require precise power management and distribution, such as:

  • Networking Equipment
  • Data Centers
  • Industrial Control Systems
  • Portable Electronics

Technical Specifications:

Parameter Value
Package Type TSSOP
Input Voltage Range 4.5V to 18V
Operating Temperature -40°C to 125°C

With its robust design and advanced features, the TPS23523PWR by Texas Instruments is a powerful solution for managing power requirements with precision and efficiency. Its integration into your system can help ensure stable operation, extend the life of your product, and reduce the risk of damage due to power anomalies.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6032 $51.6192
15+ $7.0591 $105.8865
22+ $6.8385 $150.4470
31+ $6.6179 $205.1549
40+ $6.3973 $255.8920
53+ $5.7355 $303.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,736 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess