EN
  • EN
  • DE

TPS23754PWPR-1

Part No TPS23754PWPR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE INTERFACE SWITCH 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-HTSSOP
Win Source Part Number 213324-TPS23754PWPR-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23754PWPR-1 CAD Model

Description

Product Overview: TPS23754PWPR-1 from Texas Instruments

The TPS23754PWPR-1 is a highly integrated solution from Texas Instruments, designed to facilitate the implementation of Power over Ethernet (PoE) in a wide range of applications. This advanced IC combines a PoE Powered Device (PD) interface with a current-mode DC-DC controller, streamlining the design process for Ethernet-powered devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Integrated PoE Interface: The TPS23754PWPR-1 complies with the IEEE 802.3at standard, providing seamless compatibility with PoE infrastructure.
  • Advanced DC-DC Controller: The current-mode controller supports a variety of transformer-based topologies, including forward, flyback, and buck-boost converters, offering flexibility in power supply design.
  • Adjustable Output Power: Designers can set the output voltage and current to meet the specific needs of their application, ensuring efficient power delivery and consumption.
  • Enhanced Safety Features: The device includes under-voltage lockout, over-temperature protection, and programmable over-current protection, safeguarding connected equipment from electrical anomalies.
  • Optimized Efficiency: With its high level of integration and optimized operation, the TPS23754PWPR-1 ensures efficient power usage, reducing heat dissipation and improving system reliability.

Applications

The TPS23754PWPR-1 is versatile and can be used in a variety of applications that require remote power delivery over Ethernet cables. Its robust feature set makes it an ideal choice for:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation systems requiring remote power and connectivity
  • Point of Sale (PoS) terminals and other retail networking devices
  • Smart home devices and IoT endpoints that benefit from centralized power management

With its compact PowerPAD™ thermally enhanced package, the TPS23754PWPR-1 offers excellent thermal performance and occupies minimal board space, making it suitable for space-constrained applications. Designers looking for a reliable, efficient, and easy-to-implement PoE solution will find the TPS23754PWPR-1 an excellent choice for their power supply designs.

For detailed technical specifications, application notes, and support resources, potential users are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $8.4649

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5960 $50.3440
34+ $2.9505 $100.3170
53+ $2.8583 $151.4899
73+ $2.7661 $201.9253
94+ $2.6739 $251.3466
126+ $2.3973 $302.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess