EN
  • EN
  • DE

TPS23881ARTQR

Part No TPS23881ARTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Controller (PSE)
Number of Channels 8
Power - Max 127 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 3V ~ 3.6V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number TPS23881
Other Names 296-TPS23881ARTQRTR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253087-TPS23881ARTQR
Ultra Librarian 3D Model Ultra Librarian TPS23881ARTQR CAD Model

Description

Product Overview: Texas Instruments TPS23881ARTQR

The Texas Instruments TPS23881ARTQR is a state-of-the-art octal channel, 2-pair Power over Ethernet (PoE) PSE (Power Sourcing Equipment) controller that is designed for use in applications that require efficient power distribution over Ethernet cables. This highly integrated component is an essential building block for network switches, injectors, and midspans that deploy Power over Ethernet to devices like IP cameras, wireless access points, and VoIP phones.

Key Features

  • Eight Independent PSE Channels: The TPS23881ARTQR includes eight channels that can independently control and monitor up to eight IEEE 802.3at (PoE+) powered devices (PDs).
  • Advanced Power Management: It supports 2-event classification, enabling advanced power management and the allocation of different power levels to connected devices based on their needs.
  • High Efficiency: The device is designed for high efficiency, reducing power loss and heat dissipation, which is critical for high-density PoE applications.
  • Robust Protection Features: It includes a suite of protection features such as over-current, under-current, and over-temperature protection, ensuring reliable operation under various conditions.
  • Auto Maintain Switch (AMS): This feature allows the system to maintain power on a port even when the PSE controller is rebooted, ensuring uninterrupted service.
  • Enhanced Diagnostics: The TPS23881ARTQR provides enhanced diagnostic capabilities that facilitate easier network management and troubleshooting.

Applications

The TPS23881ARTQR is versatile and can be used in a variety of applications that require reliable power delivery over Ethernet. Its primary applications include:

  • Enterprise and Industrial Ethernet Switches
  • Networked Security Cameras
  • Wireless Access Points
  • VoIP Phone Systems
  • Point of Sale (PoS) Systems

Technical Specifications

The TPS23881ARTQR operates over a wide supply voltage range and is available in a thermally enhanced 48-pin QFN package. It is designed to be compliant with the IEEE 802.3at (PoE+) and is backward compatible with IEEE 802.3af (PoE) standards. The device also supports an I2C serial interface for communication with a host controller, enabling smart power management and monitoring.

In summary, the Texas Instruments TPS23881ARTQR is a sophisticated and reliable solution for network equipment designers looking to integrate PoE capabilities into their products. Its advanced features and robust design make it an ideal choice for modern PoE applications requiring efficient power distribution and management.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0269 $56.1883
16+ $6.5862 $105.3792
24+ $6.3803 $153.1272
33+ $6.1745 $203.7585
42+ $5.9687 $250.6854
57+ $5.3513 $305.0241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess