EN
  • EN
  • DE

TPS2458RHBT

Part No TPS2458RHBT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 3.3V 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 4 V, 8.5 V to 15 V
Current - Output (Max) 165mA
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3.1mA
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Feature Pins CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT
Win Source Part Number 1111485-TPS2458RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2458RHBT CAD Model

Description

The TPS2458RHBT from Texas Instruments is a highly sophisticated integrated circuit designed for power management applications. This robust device is specifically engineered to provide an efficient and reliable solution for controlling and protecting power distribution systems. Its advanced features make it an ideal choice for a wide range of industries, including telecommunications, computing, and industrial markets.

Key Features

  • Power Distribution Control: The TPS2458RHBT is adept at managing power distribution, ensuring that various parts of a system receive the correct voltage and current necessary for optimal performance.
  • Overcurrent Protection: It offers superior overcurrent protection, safeguarding electronic components from potential damage caused by excessive current flow.
  • Hot Swap Capability: This device supports hot swapping, allowing electronic components to be replaced or added without the need to power down the entire system.
  • High-Temperature Operation: With its robust design, the TPS2458RHBT can operate efficiently under high-temperature conditions, making it suitable for harsh environments.
  • Precision Voltage Monitoring: The integrated circuit includes precise voltage monitoring features, which are essential for maintaining system stability and performance.

Applications

The versatility of the TPS2458RHBT allows it to be used in various applications, including:

  • Server and telecom power supplies
  • Industrial control systems
  • Network routers and switches
  • Redundant power systems
  • High-availability systems

Technical Specifications

Some of the technical specifications of the TPS2458RHBT include:

  • Integrated FETs for power distribution
  • Programmable current limit
  • Under-voltage and over-voltage lockout
  • Fast overcurrent response time
  • Power Good output

With its combination of power management, protection features, and high reliability, the TPS2458RHBT from Texas Instruments stands out as a premier choice for designers looking to enhance the performance and safety of their power distribution systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8773 $55.0184
18+ $5.6429 $101.5722
28+ $5.4665 $153.0620
38+ $5.2902 $201.0276
49+ $5.1139 $250.5811
66+ $4.5848 $302.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess