EN
  • EN
  • DE

TPS24712DGSR

Part No TPS24712DGSR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2.5-18V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, FLT, PG, PROG, TIMER
Win Source Part Number 033738-TPS24712DGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS24712DGSR CAD Model

Description

Overview of Texas Instruments TPS24712DGSR

The Texas Instruments TPS24712DGSR is a highly integrated circuit designed to provide efficient power management solutions for a wide range of applications. This product is part of the TPS2471x family and is commonly used in systems that require precise current limiting and protection features.

Key Features

  • Adjustable Current Limit: The TPS24712DGSR offers an adjustable overcurrent limit threshold, which allows designers to tailor the protection to the needs of their specific application.
  • Operating Voltage Range: This device operates over a wide input voltage range from 2.5V to 18V, making it versatile for use in various systems.
  • Fast Overcurrent Response: It responds rapidly to overcurrent conditions, thereby providing robust protection for sensitive components downstream.
  • Power Good (PG) Output: An integrated power good output signal provides system feedback on the status of the output voltage, which is useful for sequencing and monitoring purposes.
  • Thermal Shutdown: The TPS24712DGSR includes a thermal shutdown feature, which protects the device and the system from excessive temperature rise.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the device operates only when the input voltage is within its specified range, improving system reliability.

Applications

The TPS24712DGSR is suitable for a variety of applications, including enterprise and telecom infrastructure, consumer electronics, and industrial systems. Its ability to manage power efficiently and protect against overcurrent conditions makes it an excellent choice for power distribution systems, point of load (POL) solutions, and hot-swap applications.

Package and Availability

This device comes in a compact VSSOP-10 (DGSR) package, which is ideal for space-constrained applications. The small footprint allows for a more compact PCB layout and simplifies the design process for engineers. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the TPS24712DGSR into various platforms.

With its advanced features and robust performance, the Texas Instruments TPS24712DGSR is a top choice for designers looking to enhance the efficiency and safety of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9402 $52.9236
42+ $2.4125 $101.3250
65+ $2.3371 $151.9115
89+ $2.2617 $201.2913
115+ $2.1864 $251.4360
154+ $1.9602 $301.8708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess