EN
  • EN
  • DE

TPS24742RGER

Part No TPS24742RGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24VQFN / Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, OVP, Turn On Voltage
Voltage - Supply 2.5V ~ 18V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 4.2 mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS24742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355356-TPS24742RGER
Ultra Librarian 3D Model Ultra Librarian TPS24742RGER CAD Model

Description

The TPS24742RGER from Texas Instruments is a highly efficient, integrated circuit designed for precise voltage regulation across a wide range of applications. This advanced power management IC is part of Texas Instruments' extensive portfolio of voltage regulators, offering reliable performance in a compact package.

Key Features

  • Input Voltage Range: The TPS24742RGER operates over a broad input voltage range, making it versatile for various power supply conditions.
  • Adjustable Output: It provides an adjustable output voltage, allowing designers to tailor the output to meet specific requirements of the target application.
  • High Efficiency: This voltage regulator is engineered for maximum power efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Package: The device comes in a compact RGER (VQFN-24) package, which is ideal for space-constrained applications.

Applications

The TPS24742RGER is suitable for a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Enterprise Systems
  • Networking Equipment
  • Industrial Systems
  • Portable Devices

Design Support

Texas Instruments provides extensive design support for the TPS24742RGER, including technical documentation, reference designs, and simulation tools to assist engineers in integrating this voltage regulator into their projects effectively.

Quality and Reliability

As with all Texas Instruments products, the TPS24742RGER is manufactured to the highest quality standards, ensuring reliable operation in critical applications. The device's robust construction and advanced features make it a preferred choice for engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2948 $58.0636
15+ $6.8060 $102.0900
23+ $6.5933 $151.6459
32+ $6.3806 $204.1792
41+ $6.1680 $252.8880
55+ $5.5299 $304.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess