EN
  • EN
  • DE

TPS2513ADBVT

Part No TPS2513ADBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111501-TPS2513ADBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2513ADBVT CAD Model

Description

Product Overview: TPS2513ADBVT from Texas Instruments

The TPS2513ADBVT is a sophisticated USB dedicated charging port (DCP) controller and current-limiting power switch from Texas Instruments, designed to enhance the functionality and efficiency of USB charging. This compact, integrated circuit is housed in a 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Auto-Detect USB Port: The TPS2513ADBVT includes an auto-detect feature that identifies USB standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP). This ensures compatibility with a wide range of devices and charging standards, including the USB Battery Charging Specification 1.2.
  • Adjustable Current Limit: The device provides an adjustable current limit up to 2.5A, which protects the USB port and connected devices from overcurrent conditions. This feature is particularly useful for preventing damage to both the charging port and the device being charged.
  • Thermal Shutdown: Safety is a priority with the TPS2513ADBVT, and it includes a thermal shutdown mechanism that prevents overheating, enhancing the longevity and reliability of the application.
  • High Accuracy: The current-limiting accuracy is high, ensuring precise control over the charging process.
  • Integrated D+/D- Shorting FET: The product features an integrated field-effect transistor (FET) that shorts the D+ and D- lines when required, signaling to the device that it can draw more than the standard 500mA available from a USB 2.0 port.

Applications

The TPS2513ADBVT is suitable for a variety of applications that require USB charging. This includes wall chargers, car chargers, power banks, and other portable devices where efficient and controlled charging is essential. Its ability to automatically detect the type of USB port and adjust charging methods accordingly makes it a versatile component for any USB-powered device charging solution.

Quality and Reliability

As with all Texas Instruments products, the TPS2513ADBVT is manufactured to high standards, ensuring quality, performance, and reliability. Whether you are developing consumer electronics or industrial-grade devices, this USB charging controller is an excellent choice for providing safe and efficient charging capabilities.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4355 $50.0825
280+ $0.3573 $100.0440
435+ $0.3461 $150.5535
600+ $0.3350 $201.0000
775+ $0.3238 $250.9450
1,035+ $0.2903 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,880 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess